Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Zirconia ceramic, also known as zirconium dioxide (ZrO2) ceramic, is a new type of high-tech ceramic with the highest room-temperature toughness and strength of all advanced ceramic materials. It is also very thermally insulating and has a low thermal conductivity. Zirconia Ceramic has
- Density: 5.99999621323765 g/cc
- Oxide Type: Zirconia
-
Description: Zirconia (Zro2) ceramic, also known as "ceramic steel," combines high hardness, wear and corrosion resistance, and one of the highest fracture toughness values among all ceramic materials. The most common grade of Zirconia is Yttria Partially Stabilized Zirconia (Y-PSZ). Because
- Oxide Type: Zirconia
-
Supplier: Process Sensing Technologies USA
Description: The Miniature Zirconium Dioxide Oxygen Sensors can be PCB mounted and are used when measuring ambient gas with the complete sensor immersed in the atmosphere which is to be measured. SST’s range of Miniature Zirconium Dioxide Oxygen Sensors use a unique closed loop measurement
-
-
Description: Zirconia ceramic, also known as zirconium dioxide (ZrO2) ceramic, is a new type of high-tech ceramic with the highest room-temperature toughness and strength of all advanced ceramic materials. It is also very thermally insulating and has a low thermal conductivity. Zirconia Ceramic has
- Oxide Type: Zirconia
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by PST’s aerospace customers and in applications that require high temperature and pressure operation. PST’s range of zirconium dioxide oxygen sensors use a
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by SST’s aerospace customers and in applications that require high temperature and pressure operation. SST’s range of zirconium dioxide oxygen sensors use a
-
Supplier: SST Sensing Ltd.
Description: seconds Supply voltage: 8–28 VDC Durable stainless steel body with M18x1.5 process fitting Output options: 4–20 mA, 0–10 VDC, or RS485 Includes 1.2 m, 5-core cable The Zirconia Oxygen Sensor System provides a complete, ready-to-use solution, eliminating the need for customers to design
- Operating Temperature: -148 to 482 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: interface board. (Please Note, Probe and Sensor Interface Board must be purchased separately for Sensor System) OXY-02S-FR-T2-18BM-C - Zirconia Probe - zirconium dioxide oxygen sensor that holds a 28mm long length for easy install. OXY-02S-FR-T2-18A-003 - Zirconia
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: GasLab
Description: Board must be purchased separately for complete sensor system. OXY-O2S-FR-T2-18BM-C - Zirconia Probe - 28mm zirconium dioxide oxygen sensor with threaded probe for easy installation. Cable 1m (39.4 in.) OXY-LC-A25-455 Oxygen Sensor Interface Board - 0.1-25% oxygen
-
Supplier: 3X Ceramic Parts Company Limited
Description: sensors, such as blood glucose monitors, oxygen sensors, and pH sensors Industrial sensors, such as temperature sensors, pressure sensors, and flow sensors Aerospace sensors, such as temperature sensors and strain gauges Automotive
- Density: 0.0000059992311142436085 g/cc
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Angst+Pfister Sensors and Power
Description: Adjustable measuring range; 0...1000 ppm & 0...25 % O2
- Electrical Outputs: Analog Current
-
Supplier: SST Sensing Ltd.
Description: Details Compact Industrial Miniature Zirconia Oxygen Sensor Measurement Range: 0.1 to 100% O₂ (2 mbar to 3 bar partial pressure with interface electronics) Linearity: Consistent, linear output across the full measurement range Reference Gas: Not required Sensor Diameter: 12 mm
- Operating Temperature: -148 to 482 F
- Gas Types: Oxygen (O2)
-
Supplier: 3X Ceramic Parts Company Limited
Description: , zirconia cover , zirconia spray nozzle , zirconia suction head Zirconia ornaments , zirconia accessories , Black zirconia , Blue zirconia , Yellow Zirconia, Pink zirconia , green zirconia Polished zirconia Zirconia
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Supplier: CoorsTek
Description: Fully Stabilized Zirconia is applied in high-temperature applications that require strong thermal shock resistance, fracture toughness, and superior corrosion resistance. Additionally, Fully Stabilized Zirconia has the unique capability to allow oxygen ion transporting, meaning only
- Max Use / Curie Temperature: 1,800 to 2,400 C
- Thermal Conductivity: 2.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 10.5 to 11 µm/m-C
- MOR / Flexural Strength: 26,106.6310842955 to 27,992.109995939 psi
-
Supplier: SST Sensing Ltd.
Description: probe lengths, these sensors are well-suited for challenging environments such as polluted or aggressive atmospheres, boiler exhausts, for example. Extended versions are ideal for use with thick-walled or insulated flue pipes. SST’s zirconium dioxide oxygen sensors utilize a
- Gas Types: Oxygen (O2)
-
Description: Zirconia (Zro2) ceramic, also known as "ceramic steel," combines high hardness, wear and corrosion resistance, and one of the highest fracture toughness values among all ceramic materials. The most common grade of Zirconia is Yttria Partially Stabilized Zirconia (Y-PSZ). Because
- Oxide Type: Zirconia
-
Supplier: SST Sensing Ltd.
Description: Resistant to vibration: 5G repetitive, 30G incidental Mounting: Ø3.2 mm holes Supplied with 0.4 m cable and Molex connector SST’s Flange Mount Zirconia Oxygen Sensor is designed for seamless integration into sealed environments such as gas manifolds and sampling chambers, making it a
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Piston Plunger for Dispensing Pump in Li-battery Automotive Industry Zirconia Ceramic Piston Plunger provide precise sampling and reagent dispensing. With high aspirating and drainage accuracy, this series pump is a high performance, lost cost and maintenance free
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Teledyne Monitor Labs, Inc.
Description: situ design of the oxygen analysis probe. It provides the rapid response required for combustion control while eliminating the need for high maintenance sampling components. The flue gas flow around the zirconium oxide sensor is accomplished completely within the process and the sensor
- Operating Temperature: 25 to 125 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: dioxide oxygen sensor offer a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see related
-
Supplier: COSA Xentaur Corporation
Description: probe remains in place, thus no disruption of the process is required. The sample gas diffuser protects the sensor from exposure to sample gas contaminants and a built in verification port exposes the sensor to calibration gas. Calibrations can be performed manually or automatically at
- Operating Temperature: -4 to 140 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: NuAire, Inc.
Description: The In-VitroCell ES NU-5831 Direct Heat Hypoxic CO2 Incubator features a Zirconia Cermanic Oxygen Sensor to improved accuracy and lower hypoxic control by displacement with nitrogen for multiple applications such as stem cell research to maintain pluripotency of cell lines
- Chamber Capacity: 7.06 cubic feet
- Carbon Dioxide Range: 0.1 to 20 (%)
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: DigiKey
Description: ZIRCONIA OXYGEN TRANSMITTER 400M
- Operating Temperature: 14 to 185 F
- Electrical Outputs: Analog Voltage
-
Supplier: NuAire, Inc.
Description: The In-VitroCell ES NU-5841 provides an easy method to monitor and control humidity and oxygen levels in the chamber for hypoxic stress studies, stem cell culture, carcinogenic tumors, toxicity, and more.
- Chamber Capacity: 7.06 cubic feet
- Carbon Dioxide Range: 0.1 to 20 (%)
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Sensore Electronic GmbH
Description: The Sensore SO-A0-XXX Micro Oxygen Sensor utilises advanced Zirconium Dioxide (ZrO₂) technology to deliver precise, stable oxygen concentration measurements across a wide range of industrial and scientific applications. This compact sensor is engineered for reliability and accuracy,
- Operating Temperature: 482 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Sensore Electronic GmbH
Description: zirconia oxygen sensor and dry electrolyte cell ensure consistent performance even in challenging conditions, preventing poor oxygen control. Whether it's ambient oxygen monitoring in security technology or oxygen monitoring in electrical sectors, this sensor offers cutting-edge
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Description: Innovacera Ceramic Oxygen Sensor Heater is suitable for use in Bosch, Denso, Delphi, NTK & NGK Oxygen Lambda Sensor, Oxygen sensors are designed to monitor the amount of oxygen that's in the car's exhaust stream, while ceramic heater plays an important role in the O2
- Features: Specialty Ceramic
-
Supplier: Sensore Electronic GmbH
Description: enabling fast sensor replacement without the need for on-site recalibration, saving time and simplifying maintenance. The system’s current-limiting zirconia sensors ensure long operational life, even in challenging environments. A high-resolution low-range sensor provides
-
Supplier: CoorsTek
Description: you choose the best material for your application: Alumina (Al2O3) Alumina 998: 99.8% Alumina 94: 94% Polycrystalline (translucent) aluminas* Mullite: 3 Al2O3 2 SiO2 Zirconia (ZrO2) ZDY: Yttria fully stabilized zirconia for ionic conducting applications (i.e., oxygen sensors and
- Density: 2.8 to 6.02 g/cc
- Thermal Conductivity: 2.2 to 30 W/m-K
- MOR / Flexural Strength: 20,015.0838312932 to 130,533.155421477 psi
- Compressive / Crushing Strength: 79,770.2616464584 to 377,095.782328712 psi
-
Supplier: Accuratus Corporation
Description: Zirconia is an extremely refractory material. It offers chemical and corrosion inertness to temperatures well above the melting point of alumina. The material has low thermal conductivity. It is electrically conductive above 600°C and is used in oxygen sensor cells and as the susceptor
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 413 Series process analyzers utilize a long-life zirconia sensor for high accuracy detection of O2 in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then linearized and displayed
- Response Time: 2 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Sensore Electronic GmbH
Description: The OXY-ProXT uses SMART sensors based on O₂ diffusion-limiting zirconia technology, delivering a long-life, reliable solution. Each smart sensor is individually calibrated against an O₂ reference. The resulting calibration data is stored within the sensor. Upon
-
Supplier: Radwell International
Description: ZIRCONIA CELL OXYGEN DETECTOR, UNIVERSAL CELL ASSEMBLY KIT, FOR ZO21D / ZR22 / ZR202, (E7052UE / K9119ED / K9119GE). FREE 2 YEAR RADWELL WARRANTY
- Device: Sensor Element / Chip
-
Supplier: Nova Analytical Systems Inc.
Description: required to remove any corrosive gases prior to entering the analyzer.In operation, a built in sample pump draws in the sample gas through sample conditioning filters and flow meter and then into the O2 sensor.The zirconia sensor is mounted in a flow-through block through
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: AMETEK Spectro Scientific
Description: on evaporation techniques and measuring the residual oil and grease. The analyzer is equipped with a built-in cubic zirconia horizontal attenuated total reflection (HATR) stainless steel sample stage. The InfraCal 2 ATR-SP is a direct replacement for the original InfraCal HATR-T2 used
Find Suppliers by Category Top
Featured Products Top
-
The Zirconia Oxygen Sensor System is a complete solution for measuring oxygen in high-temperature industrial processes. Based on zirconium dioxide sensing technology, it delivers accurate and stable O? measurement for combustion control and process monitoring (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
The Zirconia Oxygen Sensor Probe Kit provides a complete solution for high-temperature oxygen measurement using proven zirconium dioxide sensing technology. The kit is designed to simplify installation and setup while delivering accurate and responsive O (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
The Flange Mount Zirconium Dioxide Oxygen Sensor (Wired) provides accurate and responsive oxygen measurement in high-temperature industrial environments. Based on zirconia sensing technology, it is designed to deliver dependable performance in combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Probe Zirconium Dioxide Oxygen Sensors are engineered for accurate oxygen measurement in high-temperature industrial environments. Using zirconia sensing technology, they provide fast response times and reliable O? readings in combustion and process gas (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Screwfit Zirconium Dioxide Oxygen Sensors are designed for secure and reliable installation in high-temperature industrial processes. Based on zirconia sensing technology, they deliver fast and accurate oxygen measurement for combustion and process monitoring (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
The SO-E2 Mini Oxygen Sensor is designed for applications requiring flexible installation and dependable oxygen measurement. Featuring a cable mount configuration, it enables convenient integration into OEM equipment where the sensing element needs to be positioned (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
Built for demanding industrial applications, the M16 Thread Aluminum Oxygen Sensor provides accurate and stable oxygen measurement using proven zirconia sensing technology. Its robust aluminum housing and threaded mounting allow secure installation while ensuring long (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
Amperometric zirconia oxygen sensors are extensively employed in many different industrial sectors like power plants, chemical plants, and food processing etc., where precise oxygen measurement is essentially needed. With over 30 years of experience, Angst Pfister Sensors and Power (formerly (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
Reliable, long-life oxygen measurement for demanding industrial and safety-critical applications The Microx ProSafe SIL2 oxygen transmitter combines advanced zirconia sensor technology with SIL2-certified safety performance, offering highly accurate oxygen monitoring (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
gases are not required for proper operation or set up as is the case with Zirconia Concentration Cell, or galvanic cells. Accuracies of +/- 0.5% oxygen concentration are standard with our sensor-only products. In our oxygen modules, accuracies of +/- 1% F.S. are standard. Chemical cells sold (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
PST Zirconia O2 Sensors: What Interface Boards Can You Use?
In order to operate any of PST's range of SST Zirconia O2 Sensors, you will require an interface board which provides the electronics necessary to power and control the zirconium dioxide oxygen sensors. Alternatively, if you would rather have a complete solution, the OXY-FLEX Series or OEM O2
-
How to Set Up and Install OXY-LC Interface Electronics with SST's Zirconia 02 Probe?
To operate an SST zirconia O2 probe, it is necessary to have interface electronics to power and control the sensor. For customers that do not want to purchase the electronics, please read our application note on how to design your own interface electronics.
More Information Top
-
Analysis of thermal stability of LaNi1−x Fex O3−δ (x = 0.0, 0.2, 0.4) by thermogravimetry and high-temperature X-ray diffraction under controlled oxygen part...
…2, 0.4) at high temperature under various P(O2), scanning-type TG (TG8120, Rigaku Co., Ltd.) was carried out under mixed gas flow of Ar and O2, P(O2) of which was monitored with zirconia O2 sensor at the downstream of…
-
The development of micro/nano chemical sensor systems for aerospace applications
A number of these issues have been overcome and a packaged version of a zirconia O2 sensor is shown in Figure 3a.
-
Formation of Hexagonal Metastable Phases from an Undercooled LuFeO 3 Melt in an Atmosphere with Low Oxygen Partial Pressure
finally monitored at the outlet of the chamber by the zirconia O2 sensor made of 8 mass% Y2O3-doped ZrO2 solid-state electrolyte.
-
Design of an oxygen sensor with automatic self-testing and calibration capability
This paper presents a concept for a solid zirconia O2 sensor capable of automatic self-test and calibration without the need for consumable materials.
-
Development of Sensors and Sensing Technology for Hydrogen Fuel Cell Vehicle Applications
This type of device is a derivative of the zirconia O2 sensor found in every gasoline-powered vehicle sold today.
-
STABLE HIGH CONDUCTIVITY BILAYERED ELECTROLYTES FOR LOW TEMPERATURE SOLID OXIDE FUEL CELLS
…cell (with air on the oxidizing side) for (a) 800 °C and (b) 500 °C, showing the Non-Linear Potential Model (—) fitted to experimental data (•) and compared to the voltage response of a zirconia O2 sensor (---) used in the experiment.
-
Evaluation of aftermarket fuel delivery systems for natural gas and LPG vehicles
• The standard zirconia O2 sensors appear to be sensitive to exhaust composition.
-
Study on Fuel Economy and Nox Emissions of Medium Duty Hybrid Truck in Real Traffic Conditions
Figure 3 shows the NOx and O2 zirconia sensor simply installed in the exhaust pipe of the test vehicle.
-
Modeling the Temperature Kinetics of Aerobic Solid‐State Biodegradation
…a data acquisition system with sensors that included type T thermo- couples (Omega Engineering, Inc., Stamford, CT), nondispersive infrared CO2 sensors (Telaire Systems, Inc., Goleta, CA, model 1404S, range 0-5% CO2 (v/v)), and zirconia oxide O2 sensors (Fujikura America, Inc., model…
-
Effects of Oxygen on Aerobic Solid‐State Biodegradation Kinetics
…a data-acquisition system (33) with sensors that included type-T thermocouples (Omega Engineering, Inc., Stamford, CT), nondispersive infrared CO2 sensors (Telaire Systems, Inc., Goleta, CA, model 1404S, range 0-5% CO2 (v/v)) and zirconia oxide O2 sensors (Fujikura America, Inc., model…
Indicates content that may require registration and/or purchase.