Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CO2Meter.com
Description: interface board. (Please Note, Probe and Sensor Interface Board must be purchased separately for Sensor System) OXY-02S-FR-T2-18BM-C - Zirconia Probe - zirconium dioxide oxygen sensor that holds a 28mm long length for easy install. OXY-02S-FR-T2-18A-003 -
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: SST Sensing Ltd.
Description: seconds Supply voltage: 8–28 VDC Durable stainless steel body with M18x1.5 process fitting Output options: 4–20 mA, 0–10 VDC, or RS485 Includes 1.2 m, 5-core cable The Zirconia Oxygen Sensor System provides a complete, ready-to-use solution, eliminating the need for customers to
- Operating Temperature: -148 to 482 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: The Miniature Zirconium Dioxide Oxygen Sensors can be PCB mounted and are used when measuring ambient gas with the complete sensor immersed in the atmosphere which is to be measured. SST’s range of Miniature Zirconium Dioxide Oxygen Sensors use a unique closed loop
-
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by SST’s aerospace customers and in applications that require high temperature and pressure operation. SST’s range of zirconium dioxide oxygen
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by PST’s aerospace customers and in applications that require high temperature and pressure operation. PST’s range of zirconium dioxide oxygen
-
Description: Zirconia (Zro2) ceramic, also known as "ceramic steel," combines high hardness, wear and corrosion resistance, and one of the highest fracture toughness values among all ceramic materials. The most common grade of Zirconia is Yttria Partially Stabilized Zirconia (Y-PSZ). Because
- Oxide Type: Zirconia
-
Supplier: Teledyne Monitor Labs, Inc.
Description: situ design of the oxygen analysis probe. It provides the rapid response required for combustion control while eliminating the need for high maintenance sampling components. The flue gas flow around the zirconium oxide sensor is accomplished completely within the process and the
- Operating Temperature: 25 to 125 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: SST Sensing Ltd.
Description: reference gas required Output options: 4–20 mA, 0–10 VDC, or RS485 Supplied with various lengths of 5-core cable Compatible replacement for Bosch Lambda sensors The Zirconia Oxygen Sensor Probe Module Kit provides a complete, ready-to-use solution, eliminating the need
- Response Time: 4 seconds
- Operating Temperature: -148 to 752 F
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: Sensore Electronic GmbH
Description: its robust Yttrium-Stabilised Zirconia technology, the Sensore SO-A0-XXX Micro Oxygen Sensor provides reliable performance for applications including furnace atmosphere monitoring, ambient oxygen measurement, and other critical process controls requiring accurate
- Operating Temperature: 482 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: COSA Xentaur Corporation
Description: COSA’s zirconia oxygen gas analyzers are widely used; not only in industries of high energy consumption, such as steel, power, petroleum/petrochemicals, ceramics, paper/pulp, food, and textile industries, but also in various combustion facilities, such as garbage incinerators and
- Operating Temperature: -4 to 140 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: Angst+Pfister Sensors and Power
Description: Adjustable measuring range; 0...1000 ppm & 0...25 % O2
- Electrical Outputs: Analog Current
-
Supplier: GasLab
Description: Board must be purchased separately for complete sensor system. OXY-O2S-FR-T2-18BM-C - Zirconia Probe - 28mm zirconium dioxide oxygen sensor with threaded probe for easy installation. Cable 1m (39.4 in.) OXY-LC-A25-455 Oxygen Sensor Interface Board - 0.1-25%
-
Supplier: Sensore Electronic GmbH
Description: zirconia oxygen sensor and dry electrolyte cell ensure consistent performance even in challenging conditions, preventing poor oxygen control. Whether it's ambient oxygen monitoring in security technology or oxygen monitoring in electrical sectors, this
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: The Zirconia Oxygen Sensor System offers a complete solution, removing the need for customers to develop their own electronics. Frequently used in combustion control systems, burning coal, oil, gas and biomass and in oxygen generation systems. The Zirconia
-
Supplier: 3X Ceramic Parts Company Limited
Description: sensors, such as blood glucose monitors, oxygen sensors, and pH sensors Industrial sensors, such as temperature sensors, pressure sensors, and flow sensors Aerospace sensors, such as temperature sensors and strain gauges
- Density: 0.0000059992311142436085 g/cc
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: CoorsTek
Description: high-performance sensor components. CERAMIC COMPONENTS FOR ALL KINDS OF SENSORS From ultra-sensitive pressure and temperature sensors to oxygen and chemical sensors, CoorsTek provides high-performance ceramic components for world-class performance in virtually any
- Thermal Conductivity: 2.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 10.5 to 11 µm/m-C
- MOR / Flexural Strength: 26,106.6310842955 to 27,992.109995939 psi
- Features: Other
-
Supplier: CoorsTek
Description: Fully Stabilized Zirconia is applied in high-temperature applications that require strong thermal shock resistance, fracture toughness, and superior corrosion resistance. Additionally, Fully Stabilized Zirconia has the unique capability to allow oxygen ion transporting, meaning
- Max Use / Curie Temperature: 1,800 to 2,400 C
- Thermal Conductivity: 2.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 10.5 to 11 µm/m-C
- MOR / Flexural Strength: 26,106.6310842955 to 27,992.109995939 psi
-
Supplier: SST Sensing Ltd.
Description: Details Compact Industrial Miniature Zirconia Oxygen Sensor Measurement Range: 0.1 to 100% O₂ (2 mbar to 3 bar partial pressure with interface electronics) Linearity: Consistent, linear output across the full measurement range Reference Gas: Not required Sensor Diameter:
- Operating Temperature: -148 to 482 F
- Gas Types: Oxygen (O2)
-
Supplier: NuAire, Inc.
Description: The In-VitroCell ES NU-5831 Direct Heat Hypoxic CO2 Incubator features a Zirconia Cermanic Oxygen Sensor to improved accuracy and lower hypoxic control by displacement with nitrogen for multiple applications such as stem cell research to maintain pluripotency of cell lines
- Chamber Capacity: 7.06 cubic feet
- Carbon Dioxide Range: 0.1 to 20 (%)
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: 3X Ceramic Parts Company Limited
Description: , zirconia cover , zirconia spray nozzle , zirconia suction head Zirconia ornaments , zirconia accessories , Black zirconia , Blue zirconia , Yellow Zirconia, Pink zirconia , green zirconia Polished zirconia Zirconia
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Supplier: SST Sensing Ltd.
Description: probe lengths, these sensors are well-suited for challenging environments such as polluted or aggressive atmospheres, boiler exhausts, for example. Extended versions are ideal for use with thick-walled or insulated flue pipes. SST’s zirconium dioxide oxygen sensors utilize a
- Gas Types: Oxygen (O2)
-
Description: Zirconia ceramic, also known as zirconium dioxide (ZrO2) ceramic, is a new type of high-tech ceramic with the highest room-temperature toughness and strength of all advanced ceramic materials. It is also very thermally insulating and has a low thermal conductivity. Zirconia Ceramic has
- Thermal Conductivity: 2.5 W/m-K
- MOR / Flexural Strength: 174,044.207228636 psi
- Compressive / Crushing Strength: 304,577.362650114 psi
- Modulus of Elasticity: 29,007,367.8714394 psi
-
Description: Zirconia ceramic, also known as zirconium dioxide (ZrO2) ceramic, is a new type of high-tech ceramic with the highest room-temperature toughness and strength of all advanced ceramic materials. It is also very thermally insulating and has a low thermal conductivity. Zirconia Ceramic has
- Density: 5.99999621323765 g/cc
- Oxide Type: Zirconia
-
Supplier: 3X Ceramic Parts Company Limited
Description: Precision Machining Zirconia Cearamic Ring Washer Spacer Zirconia Ceramic Ring Spacer is mainly composed of zirconium dioxide. At room temperature, it is a material with high mechanical strength and strong fracture toughness among all major precision ceramics. It can be used to make
- Density: 5.99999621323765 g/cc
- Features: Specialty Ceramic
- Applications: Structural
- Specialty Ceramic Type: Zirconia
-
Description: Zirconia (Zro2) ceramic, also known as "ceramic steel," combines high hardness, wear and corrosion resistance, and one of the highest fracture toughness values among all ceramic materials. The most common grade of Zirconia is Yttria Partially Stabilized Zirconia (Y-PSZ). Because
- Oxide Type: Zirconia
-
Supplier: NuAire, Inc.
Description: The In-VitroCell ES NU-5841 provides an easy method to monitor and control humidity and oxygen levels in the chamber for hypoxic stress studies, stem cell culture, carcinogenic tumors, toxicity, and more.
- Chamber Capacity: 7.06 cubic feet
- Carbon Dioxide Range: 0.1 to 20 (%)
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Chicago Pneumatic and Pneumatech
Description: possibilities. Produced in-house with unique design features. Plug and play: no specialist needed for the installation. A zirconia oxygen sensor with a long lifetime, compared to electrochemical cells that need replacement every year. Low energy cost: the generator only requires
- Output Flow Rate: 161.424 SLM
- Generator Type: Oxygen
-
Supplier: Nova Analytical Systems Inc.
Description: required to remove any corrosive gases prior to entering the analyzer.In operation, a built in sample pump draws in the sample gas through sample conditioning filters and flow meter and then into the O2 sensor.The zirconia sensor is mounted in a flow-through block through which
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 413 Series process analyzers utilize a long-life zirconia sensor for high accuracy detection of O2 in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then linearized and displayed
- Response Time: 2 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Sensore Electronic GmbH
Description: The OXY-ProXT uses SMART sensors based on O₂ diffusion-limiting zirconia technology, delivering a long-life, reliable solution. Each smart sensor is individually calibrated against an O₂ reference. The resulting calibration data is stored within the sensor. Upon
-
Supplier: CoorsTek
Description: and durability for severe-service sensor applications. YTTRIA FULLY-STABILIZED ZIRCONIA CoorsTek Yttria Fully-Stabilized Zirconia (YTZP) combines robust mechanical and thermal performance with unique ion conducting properties, useful, for example, in determining oxygen
- Density: 3.719997652207343 to 4.049997443935413 g/cc
- Thermal Conductivity: 12 to 35 W/m-K
- Coeff. of Thermal Expansion (CTE): 7.2 to 11 µm/m-C
- MOR / Flexural Strength: 26,106.6310842955 to 181,296.049196496 psi
-
Supplier: CoorsTek
Description: high-performance sensor components. CERAMIC COMPONENTS FOR ALL KINDS OF SENSORS From ultra-sensitive pressure and temperature sensors to oxygen and chemical sensors, CoorsTek provides high-performance ceramic components for world-class performance in virtually any
- Density: 3.719997652207343 to 4.049997443935413 g/cc
- Thermal Conductivity: 12 to 35 W/m-K
- Coeff. of Thermal Expansion (CTE): 7.2 to 11 µm/m-C
- MOR / Flexural Strength: 26,106.6310842955 to 181,296.049196496 psi
-
Supplier: Sensore Electronic GmbH
Description: Reliable, long-life oxygen measurement for demanding industrial and safety-critical applications The Microx ProSafe SIL2 oxygen transmitter combines advanced zirconia sensor technology with SIL2-certified safety performance, offering highly accurate oxygen
-
Supplier: DigiKey
Description: ZIRCONIA OXYGEN TRANSMITTER 220M
- Operating Temperature: 14 to 185 F
- Electrical Outputs: Analog Voltage
-
Description: Innovacera Ceramic Oxygen Sensor Heater is suitable for use in Bosch, Denso, Delphi, NTK & NGK Oxygen Lambda Sensor, Oxygen sensors are designed to monitor the amount of oxygen that's in the car's exhaust stream, while ceramic heater plays an
- Features: Specialty Ceramic
Find Suppliers by Category Top
Featured Products Top
-
generators, environmental chambers, and other controlled atmosphere environments. Utilizing zirconia technology, Sensore’s trace oxygen sensors provide long-term stability, fast response times, and minimal drift, even in demanding industrial or laboratory settings. With a compact footprint and robust design, our trace oxygen products integrate easily into both OEM equipment and standalone monitoring systems. (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
Sensore’s percentage oxygen sensors are engineered for accurate and reliable measurement of oxygen concentrations ranging from low percentage levels up to 100% O?. Built on proven zirconia technology, these sensors offer fast response, excellent long-term stability, and are ideal for (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
Reliable, long-life oxygen measurement for demanding industrial and safety-critical applications The Microx ProSafe SIL2 oxygen transmitter combines advanced zirconia sensor technology with SIL2-certified safety performance, offering highly accurate oxygen monitoring (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
The Zirconia Oxygen Sensor System is a complete solution for measuring oxygen in high-temperature industrial processes. Based on zirconium dioxide sensing technology, it delivers accurate and stable O? measurement for combustion control and process monitoring (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
The Zirconia Oxygen Sensor Probe Kit provides a complete solution for high-temperature oxygen measurement using proven zirconium dioxide sensing technology. The kit is designed to simplify installation and setup while delivering accurate and responsive O (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
The OXY-ProXT uses SMART sensors based on O? diffusion-limiting zirconia technology, delivering a long-life, reliable solution. Each smart sensor is individually calibrated against an O? reference. The resulting calibration data is stored within the sensor. Upon connection, calibration (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
The Multi Gas Safety System Oxygen Sensor is designed to ensure gas safety and monitor oxygen levels down to -50°C across a variety of industry applications. This sensor integrates with our (read more)
Browse Dissolved Oxygen Sensors Datasheets for CO2Meter.com -
essential for ensuring long-term product support. Sensore offers a range of zirconia oxygen sensors designed as a dependable alternative for many Fujikura-based systems. With compact form factors, stable measurement performance, and long operational life (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
Amperometric zirconia oxygen sensors are extensively employed in many different industrial sectors like power plants, chemical plants, and food processing etc., where precise oxygen measurement is essentially needed. With over 30 years of experience, Angst Pfister Sensors and Power (formerly (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
The Miniature Zirconium Dioxide Oxygen Sensor is designed to deliver accurate oxygen measurement in high-temperature environments where space is limited. Using zirconia sensing technology, it offers fast response times and reliable performance for combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd.
Conduct Research Top
-
Prolonging the Life of your Zirconia Oxygen Sensor
This article gives an overview of helpful hints on how to pro-long the life of PST's Zirconia Oxygen Sensors. The application in which the zirconia oxygen sensor is operating influences the life of the sensor.
-
How Does a Zirconia Oxygen Sensor Work?
Zirconia Oxygen Sensors are typically used to measure the air-to-fuel ratio in combustion, automotive, oil, gas, and bio-mass environments.
-
CO2Meter Discusses Zirconia Oxygen Sensor Technologies
A first hand glance at the new Oxy-Flex Oxygen Analyzer and Zirconia Oxygen Sensor System, now available for a variety of applications in combustion control, industrial boilers, gas, coal, incubation and many others.
-
Zirconia Oxygen Sensor Function - How they Work?
At the core of SST 's zirconia oxygen sensors is the sensing cell (Figure 1). The cell consists of two zirconium dioxide (ZrO2) square coated with a thin porous layer of platinum which serve as electrodes provide the necessary catalytic effect for the oxygen to dissociate, allowing the oxygen ions
-
Direct In Situ Zirconia Oxygen Analyzer (.pdf)
and NOx. ZR22G Detector uses a high-reliability Zirconia sensor, and its heater assembly can be replaced on site. The detector is mounted, for example, on the wall of a flue and can measure the gases directly.
-
What is the Oxygen Sensor Made Of?
The oxygen sensor consists of an internal ceramic material called zirconia, with a porous platinum coating, and is protected by a metal casing. Its performance is based on changing the properties of ceramics at high temperatures, allowing oxygen to diffuse from the air. The probe has a limitation
-
PST Zirconia O2 Sensors: What Interface Boards Can You Use?
In order to operate any of PST's range of SST Zirconia O2 Sensors, you will require an interface board which provides the electronics necessary to power and control the zirconium dioxide oxygen sensors. Alternatively, if you would rather have a complete solution, the OXY-FLEX Series or OEM O2
-
5 Steps Towards Extending the Lifetime of an Oxygen Gas Sensor
Oxygen gas sensors are vital to consumers and businesses across many different industries today and can incorporate a variety of sensing technologies like electrochemical, optochemical, oxygen quenching, and zirconia components at their core.
More Information Top
-
Next Generation Sensors and Systems
After the exposure to the high temperature severe process environment these electrochemical zirconia oxygen sensors will be degrading after months or years in the service requiring more .
-
Encyclopedia of Applied Electrochemistry
(2008) Zirconia oxygen sensor for the process application: state-of-the-art.
-
Materials for Environmental Protection and Energy Application
Study on Response Characteristics of Switching Zirconia Oxygen Sensor for Air-Fuel Ratio Control .
-
New Experimental Setup for Wettability Characterization under Monitored Oxygen Activity: I, Role of Oxidation State and Defect Concentration on Oxide Wettabili...
The gas circuit consists of four gas tanks (nominally pure He, CO,, OIr and He-H,(S%) mixture), digitized mass flowmeters, the electrochemical pump, the sessile drop furnace, and the oxygen zirconia sensor .
-
Oxygen ion conduction in layered intergrowth structures with intrinsic oxygen vacancies
The gases were measured for oxygen content using the zirconia oxygen sensors illustrated in Figure 3.6.
-
Development of five niobium oxide thin film oxygen sensor for engine control (research paper)
The standard resistance is set up (in the event of zirconia oxygen sensor standard voltage) .
-
Optimal Operation of a Combined NOx/Oxygen Zirconia Sensor Under Lean Burn Conditions
OXYGEN SENSOR EXPERIMENTS To design an accurate NOx sensor, preliminary experiments have been conducted with classical zirconia oxygen sensors .
-
Oxygen measurement with SIRO2 sensors
Zirconia oxygen sensors are now applied to many important processes, e.g. the measurement of oxygen in molten steel, the control of metallurgical atmospheres used for the surface carburisation of steel parts, and the regulation of air/fuel ratio in automobiles, boilers and…
Indicates content that may require registration and/or purchase.