Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Saint-Gobain Coating Solutions
Description: conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of
- Shape / Form: Powder / Aggregate (Grain / Grog)
- Applications: Thermal Insulation / Fire Proofing
- Material Type: Zirconia
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain’s #290 is a blocky-shaped, fused thermal spray powder that is grayish-blue in color. This powder produces a dense, hard coating that resists wear due to abrasion, fretting, cavitation & particle erosion. Due to its excellent wear & corrosion resistance, Saint-Gobain’s #290
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Saint-Gobain Coating Solutions
Description: melting, yielding maximum deposit efficiencies. Saint-Gobain Coating Solutions manufactures a range of zirconia-based thermal spray powders for thermal barrier coatings with excellent wear resistant properties for high temperature applications such as gas turbines & combustion engines.
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
-
Supplier: Accuris
Description: Methods for determination of yttrium oxide in stabilized zirconia powders for fine ceramics
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain’s #235 & #252 are fused calcium oxide stabilized zirconia powders used to produce thermal barrier coatings with excellent resistance to heat & thermal shock. These yellow, blocky-shaped powders are used in both gas turbines and steel furnace parts. Saint-Gobain’s
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Description: Zirconia tubes can be made from either partially stabilized zirconia or fully stabilized zirconia. PSZ is the yttria or magnesia partially stabilized zirconia, whereas FSZ is the yttria or ceria fully stabilized zirconia. UNIPRETEC primarily manufactures yttrium
- Density: 5.949996244794003 to 5.99999621323765 g/cc
- Applications: Abrasive / Erosive Wear Protection, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials, Wear Parts / Tooling
- Performance Features: Hard
- Features: Sintered / Fired, Specialty Ceramics
-
Supplier: Accuris
Description: Advanced Technical Ceramics - Ceramic Powders - Determination of Crystalline Phases in Zirconia
-
Description: Zirconia ball, also known as zirconium oxide ball, is a kind of ceramic ball made of zirconium dioxide (ZrO2) material. Zirconia is a material that is incredibly durable and wear-resistant, making it perfect for applications that need great performance and long service life.
- Density: 5.949996244794003 to 5.99999621323765 g/cc
- Applications: Chemical / Materials Processing, Corrosion Protection, Refractory / High Temperature Materials
- Performance Features: Hard
- Features: Sintered / Fired, Specialty Ceramic
-
Description: Zirconia plates are extensively used in a variety of industries because of their superior mechanical, thermal, and chemical characteristics. The plates are made of zirconium dioxide, which is a ceramic material known for its great strength, toughness, wear and corrosion resistance, and can
- Density: 5.949996244794003 to 5.99999621323765 g/cc
- Applications: Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
- Performance Features: Hard, Porous / Foam
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical
- Particle Size: 45.00000000000001 to 125 µm
- Material Type: Alumina-Zirconia, Ceramic
- Spray Technology: Flame Spray - Powder
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Plate Properties : Zirconia ceramic plate has stable properties and high wear resistance. Most of the crystalline form of zirconia ceramic is powder, which can be formed by dry forming or steel mold pressing. These two pressing methods are widely used in
- Density: 5.99999621323765 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
- Features: Specialty Ceramics
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Substrate Properties: The zirconia ceramic substrate, is a sheet-like material which forms a supporting base for the film circuit component and the externally-applied component on the basis of the electronic ceramic. Zirocnia Ceramic substrates have high temperature
- Density: 5.99999621323765 g/cc
- Shape / Form: Bar Stock, Rod Stock
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical
- Particle Size: 45.00000000000001 to 75 µm
- Material Type: Ceramic, Zirconia
- Spray Technology: Flame Spray - Powder
-
Description: content of zirconia and alumina ceramics, etc. Metal powder industry Setter plate, Gas atomizing nozzle, etc. Precious metal smelting industry Ceramic Crucibles, etc. Artificial/Laser Crystal Ceramic Temperature Field Rare earth composite oxide solid solution ceramic temperature field,
- Specialty Ceramic Type: Aluminum Nitride, Zirconia
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: Accuris
Description: Advanced Technical Ceramics - Methods of Test for Ceramic Powders - Part 12: Chemical Analysis of Zirconia
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Wafer Clamp for Semiconductor Industry Zirconia ceramic wafer clamp is a kind of ceramic accessory commonly used in solar photovoltaic equipment, and it is also an important component applied in photovoltaic production equipment. The processing of ceramic top gear is
- Density: 6.019996200615109 g/cc
- MOR / Flexural Strength: 36,549.283518013646 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Supplier: Accuris
Description: Advanced technical ceramics - Methods of test for ceramic powders - Part 12: Chemical analysis of zirconia; English version of DIN EN 725-12
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: Nano zirconia ceramic grinding bead is the ceramic microsphere with the best grinding effect and the lowest abrasion among all grinding media. When improving the output and quality for users, the comprehensive cost is greatly reduced. Main characteristics ● High grinding efficiency: high
- Density: 6.049996181681297 g/cc
-
Supplier: Oerlikon Metco
Description: chemistries that include: Yttria-Stabilized Zirconia (YSZ) Alumina Chromia Titania Lanthanum Strontium Manganite (LSM) Combination chemistries Optimized Products We manufacture powders with particle size distributions optimized for one of the following coating processes: Atmospheric
-
Supplier: Oerlikon Metco
Description: system. Your single-source material supplier We supply a variety of metal / ceramic combinations for use with: Alumina- and zirconia-based top coat powders Nickel-, aluminum-, and chromium-based bond coat powders We also supply the bond and top coat powder products,
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9995 Size: 30nm
- Particle / Feature Size: 30 nm
- Material: Metal
- Type: Nano Powder / Particulate
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Features: Alumina / Aluminum Oxide, Aluminum Silicate (Mica, Sillimanite, etc.), Carbide Materials, Silica / Fused Silica, Silica / Silicate Materials, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride, Boron Carbide, Boron Nitride, Ceria / Cerium Oxide, Graphite, Hafnia / Hafnium Oxide, Magnesia / Magnesite, Metal Boride (ZrB2, TiB2), Silicon Carbide, Silicon Nitride, Titania / Titanate, Tungsten Carbide (WC), Zirconia
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Foundry / Metal Processing, Wear Parts / Tooling
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Description: Boron Nitride is a non-toxic thermal and chemical refractory substance with high electrical resistance that is most usually found in the form of colorless crystals or white powder. It is a sophisticated synthetic ceramic material that is also known as "white graphene" or "inorganic graphite"
- Material Type: Boron Nitride
- Shape / Form: Powder / Aggregate (Grain / Grog), Spout / Nozzle (Launder Pouring / Atomization)
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1590 ZrO2 CAS#:1314-23-4 F.W.:123.22 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Powder Specification TEST 1. Assay (metals basis) 99.7% min Properties No properties.
- Type: Powder / Aggregate (Grain / Grog)
- Material Type: Zirconia
-
Supplier: ASTM International
Description: 1.1 This specification defines the physical and chemical requirements for zirconium oxide powder intended for fabrication into shapes, either entirely or partially of zirconia, for use in a nuclear reactor core. 1.2 The material described herein shall be particulate in nature. 1.3 The
-
Supplier: ASTM International
Description: 1.1 This specification defines the physical and chemical requirements for zirconium oxide powder intended for fabrication into shapes, either entirely or partially of zirconia, for use in a nuclear reactor core. 1.2 The material described herein shall be particulate in nature. 1.3 The
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5102 ZrO2 CAS#:1314-23-4 F.W.:123.22 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.99% min. Properties No properties.
- Type: Powder / Aggregate (Grain / Grog)
- Material Type: Zirconia
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical
- Particle Size: 44.00000000000001 to 100.00000000000001 µm
- Material Type: Ceramic, Zirconia
- Spray Technology: Flame Spray - Powder
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical
- Particle Size: 10 to 75 µm
- Material Type: Ceramic, Zirconia
- Spray Technology: Flame Spray - Powder
-
Supplier: 3M Advanced Materials Division
Description: Improves service life of carbon-bonded materials Optimal for protecting ZrO2-C refractories Outstanding corrosion resistance against molten ferrous metals 3M™ Zirconium Diboride is a ceramic-based antioxidant used to improve corrosion resistance in zirconia-based, carbon-bonded refractories
- Applications: Abrasive / Erosive Wear Protection, Thermal Insulation / Fire Proofing
- Shape / Form: Granular Fill / Bed Media, Powder / Aggregate (Grain / Grog)
- Features: Other, Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Description: facilitates efficient cleaning and sterilization, ideal for hygienic applications. Industry Applications The Zirconium Oxide Ceramic Sand Mill Mixer shines in diverse industries, including: Electronics: Grinding and mixing of ceramic and metallic powders for high-performance electronic
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: AENOR
Description: Advanced technical ceramics - Methods of test for ceramic powders - Part 12: Chemical analysis of zirconia (Endorsed by AENOR in June of 2001.)
-
Supplier: Matexcel
Description: Zirconia is a bio-inert material. Since its application as an inorganic biomaterial in the 1970s, it has good biocompatibility, excellent corrosion resistance and wear resistance, stable chemical properties and good thermoelectric insulation. Such biological properties, especially the
- Applications: Biotech / Medical (Biomaterial)
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: 3X Ceramic Parts Company Limited
Description: Alumina Zirconia Ceramic Injection Molding Parts 3X Ceramic Parts company providing a economic forming way that is ceramic injection molding . This forming way is suitable for large volume irregular small ceramic parts . The material can be alumina ceramic , zirconia ceramic . Alumina
- Density: 3.5999977279425903 to 6.019996200615109 g/cc
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Specialty Ceramic Type: Zirconia
Find Suppliers by Category Top
Featured Products Top
-
Zirconia Toughened Alumina (ZTA) Alumina (Al2O3) is one of the most widely specified, general-purpose technical ceramics. All aluminas are very hard and wear resistant, with high compressive strength even against (read more)
Browse Datasheets for Insaco, Inc. -
reaching up to 2200?. The Magnesia Stabilized Zirconia is with porosity 1-18%, so it’s different from normal MgO-ZrO2. This material is often used as sizing nozzles in continuous casting,ladle slide plate, setter plate in metal powder industry, gas atomizing nozzle (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Watch>>ZIRCONIA vs. MACOR...in the battle of fracture toughness!!! Zirconia Toughened Alumina (ZTA) lumina (Al2O3) is one of (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
Black zirconia ceramic, produced by Shenzhen Suntech Advanced Ceramic Co., Ltd., is a high-performance material made from nano ZrO2 ceramic powder and nano black pigment powder. Its exceptional mechanical properties, high-temperature stability (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Powder Coatings Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
silencers. This powder is recognized by its black smooth finish and ability to withstand temperatures up to 1000° F (537° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Our Powder Coating Best Practices Checklist and Video Series Powder Coating technology provides a quality finish when properly handled and applied. Use this Best Practices Checklist and video series to help improve your powder coating practices! (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
FORREST high temp powder coating colors withstand high temperature applications with peak or continuous temperature range from 300°- 800°F (149°- 427°C) and are available in distinctive shades. Choose a FORREST heat resistant powder in a color that fits your specific design (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Savage Powder Compaction and Briquetting applications include vertical upacting or downacting compaction for loose fill, bulk materials, and powders. Savage's Powder Compaction Presses are available with hoppers, fill shoes, ejectors, shuttles, conveyors, and with (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
The Dispershear evenly incorporates fine powders that can be difficult to disperse with conventional systems. And its one-pass operation won't harm long-chain molecules or other shear-sensitive materials. The key is the variable-speed auger running along the bottom of the solids holding (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc.
Conduct Research Top
-
Introduction of Black ZrO2 Ceramic
The Zirconia ceramic is widely used in many fields, as it can effectively improve the brittleness performance through the unique phase transformation toughening mechanism. The black zirconia ceramic produced by Shenzhen Suntech Advanced ceramic Co., ltd, is made of nano ZrO2 ceramic powder and nano
More Information Top
-
Engineering ceramics
Zirconia powder with a crystal size of ca.
-
Crystallite Size and Microstrain of Thermally Aged Low‐Ceria‐ and Low‐Yttria‐Doped Zirconia
The final phases of zirconia powders depend on the synthesis method employed, and the amounts of stabilizer present.
-
Thermal Spray Fundamentals
1990) Heat treatment of zirconia powders with different morphologies under thermal spray conditions.
-
Preparation of Zirconia‐Alumina Powders by Zirconium Alkoxide Hydrolysis
Transmission electron micrograph of physical mixture of alumina powder and alkoxide-derived zirconia powder .
-
Nonisothermal Synthesis of Yttria‐Stabilized Zirconia Nanopowder through Oxalate Processing: I, Characteristics of Y‐Zr Oxalate Synthesis and Its Decomposition
The zirconia powder that was obtained from the smallest oxalate powder via nonisothermal decomposition had a particle size of 8–10 nm.
-
Ceramic interfaces
And as an example, they give spray-dried Y203-Zr02 as lacking the homogeneity of fused zirconia powders and tending to produce coatings with inferior high-temperature thermal shock resistance.
-
Obtaining highly dense YSZ nanoceramics by pressureless, unassisted sintering
bustion synthesis,46 and gel precipitation using either alkoxides, chloride or sulphate solutions.47–49 Those processes require modest capital investment and enable the production of relatively large quantities of high purity zirconia powders of very fine particle size.
-
Advanced Engineering Materials III
Adjusting pH value to11, zirconia powders and A-type dispersant (polyacrylic salt) were added.
-
Green Technologies for Sustainable & Innovation in Materials
Optimum Powder Loading of Feedstock Based on an Alumina- Zirconia Powder for .
-
Low-temperature sintering of yttria-stabilized zirconia produced from amorphous powders
Zirconia powders with soft agglomerates are produced, for example, by precipitation from alcoholic solutions of alkoxides [2–4], hydrothermal synthesis [5, 6], or gas-phase deposition [7, 8].
Indicates content that may require registration and/or purchase.