Artificial Lift Equipment
(17 companies)
Artificial lifting equipment refers to the systems which increase the flow rate of a production well. This is beneficial when reservoir pressure are low or nonexistant to increase the flow rate of water or crude oil.
Hydraulic Cylinders
(799 companies)
Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force.
Beams, Joists, and Wall Studs
(190 companies)
Rafters, beams, and joists are structural profiles that are used to frame buildings.
Agricultural and Farming Products and Equipment
(816 companies)
...and garages for a variety of tasks. Personnel Lifts. Utility trucks equipped with a hydraulically-powered boom and personnel bucket can be useful for crops harvested from tall trees. Other lifts, such as scissor lifts, may also be useful. Bale Elevator...
Handles and Pulls (industrial)
(443 companies)
Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
DC Motors
(1,207 companies)
DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
Batteries
(1,681 companies)
Industrial batteries translate chemical energy into electricity.
Wheels
(373 companies)
Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
Workbenches and Workstations (Industrial)
(655 companies)
Industrial workbenches and industrial workstations are locations where personnel perform work. Products range from economy workbenches to cleanroom and electronic assembly benches.
Bags and Sacks
(789 companies)
Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
Collision Sensors
(17 companies)
Collision sensors are used to protect robots from colliding with other objects. Noncontact sensors are used to help robots avoid these collisions.
Sprue Pickers
(17 companies)
Sprue pickers are industrial robots that are designed to remove sprue from molded parts. The term sprue refers to the passage through which liquid or molten material is introduced, and to the excess material that forms. During plastic molding operations, the material in the sprue solidifies and must be removed from the finished part..
Hoists
(882 companies)
Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount.
Grippers
(273 companies)
Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Vacuum Manipulators
(53 companies)
Vacuum manipulators include components for moving or positioning wafers or items in vacuum chambers or systems such as mounting devices, load locks, wobble sticks or wafer robots.