Equipment used to move or store any type of material; including forklift extensions, boom lifts, loading arms, truck bodies, reach stackers and ISO container handlers.
Additional Material Handling Equipment Categories

Boom Lifts (119 suppliers)

Boom lifts have an articulating arm or telescopic extension for lifting materials or personnel.

Forklift Extensions (37 suppliers)

Forklift Extensions are devices used to extend the length of a forklifts existing forks. They are typically made of structural steel and slip over a forklifts existing forks. They are available in many sizes, finishes and profiles to meet specific applications.

Industrial and Commercial Trailers (401 suppliers)

Industrial trailers and commercial trailers are pulled behind a powered vehicle to carry goods, livestock, or equipment.

Industrial Vehicles (385 suppliers)

Industrial vehicles are driver controlled self propelled vehicles designed for a variety of applications. These include personnel transportation, load carrying as well as other specialty applications.

Line-shaft Spools (5 suppliers)

Line-shaft spools are mounted to the drive shaft of a line-shaft conveyor. A belt transmits power from the spool to drive individual conveyor rollers.

Load Transfer Stations (17 suppliers)

Load transfer stations are material handling machines that transfer palletized loads to other pallets, slipsheets, or floor loads.

Loading Arms (46 suppliers)

Loading arms are used to load liquids into tanks, trucks, railcars, and other vehicles. They are commonly used in fueling and fluid transfer applications.

Order Picking Systems (41 suppliers)

Order Picking Systems are complete systems comprised of conveyors, data acquisition components and other material handling devices to identify, select and retrieve products for packaging or shipment.  They can be simple pick to light systems to more advanced pick to voice systems. This equipment can also be highly automated for high capacity warehouse applications.

Pallet Dispensers (29 suppliers)

Pallet dispensers are pallet storage receptacles that also distribute pallets to optimize palleting activites, floor space, and pallet life, as well as reduce manual collection efforts and improve safety.

Parts Accumulators (17 suppliers)

Parts accumulators, also referred to as product accumulators, are used to automate the collection of parts for automated manufacturing equipment.

Reach Stackers and ISO Container Handlers (31 suppliers)

Reach stackers are vehicles that move and stack ISO containers in shipping terminals and ports.

Reelers and Dereelers (34 suppliers)

Reelers and Dereelers are devices used to coil on or dispense from a reel. There are many designs from simple manual devices to automated macines that control tension, backlash and speed.

Straddle Carriers (18 suppliers)

Straddle Carriers are non-road-going vehicles that are commonly used to transport and stack ISO containers. These vehicles straddle the load and are capable of stacking ISO containers up to 4 high. They can also be modified to lift and move oversized loa

Truck Bodies (103 suppliers)

Truck bodies are assemblies that attach to a truck chassis for tasks such as towing, dumping, or product storage and delivery. Truck body suppliers do not manufacture the vehicle itself. Rather, they build a task-specific assembly that attaches to the chassis of the vehicle.

Tugs, Tow Tractors, and Pushers (86 suppliers)

Tugs, tow tractors and pushers are used to move rolling items. They are wheeled, self-propelled, and capable of moving heavy loads.

Vehicle Lifts (61 suppliers)

Vehicle lifts are used to lift and support vehicles for service or storage. They may be hydraulic, electric, or manually-actuated.
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
Category: Boom Lifts
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.