Optical Networking Best Practices Handbook

Section 4.7.1 - Multimode Fiber

Multimode fiber, the first to be manufactured and commercialized, simply refers to the fact that numerous modes or light rays are carried simultaneously through the waveguide. Modes result from the fact that light propagates only in the fiber core at discrete angles within the cone of acceptance. This fiber type has a much larger core diameter compared with single-mode fiber, allowing for a larger number of modes, and multimode fiber is easier to couple than single-mode optical fiber. Multimode fiber may be categorized as step- or graded-index fiber.
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
Category: Fiber Optic Cables
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.