Optical Networking Best Practices Handbook

Section 4.5.7 - Wavelength Division Multiplexing

Fiber systems usually carry multiple channels of data and multiple frequencies. Tunable laser diodes are used to create this wavelength division multiplexing (WDM) combination. The concept behind dense wavelength division multiplexing (DWDM) is to send two signals at a time, which will double the transmission rate. In DWDM, hundreds of different colors of light are sent down a single glass fiber. Despite the fact that DWDM transceivers are expensive, there can be effective ways of reducing costs, such as when individuals/businesses are served in a high-density area [1].

Course wavelength division multiplexing (CWDM) is a comparatively new system. The individual light frequencies are at least 20 nm apart, with some spaced as far as 35 nm apart, while the DWDM wave separations are no more than 1 nm, with some systems running as close as 0.1 nm. Because CWDM wave separations are not as tight in spectrum, it is less expensive than DWDM [1].
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
Category: Fiber Optic Cables
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.