Real Time Systems Design And Analysis

Chapter 7.5 - Performance Optimization

7.5   PERFORMANCE OPTIMIZATION

Identifying wasteful computation is a preliminary step in reducing code execution
time, and hence, CPU utilization. Many approaches employed in compiler
optimization can be used, but other methods have evolved that are specifically
oriented toward real-time systems.

7.5.1   Compute at Slowest Cycle

All processing should be done at the slowest rate that can be tolerated. Checking
a discrete temperature for a large room at faster than 1 second may be wasteful,
for temperature typically cannot change quickly owing to thermal inertia. In the
nuclear plant example, a dedicated sensor is used to monitor the temperature,
which then issues a high-level priority if any overtemperature is detected.
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
Category: PCMCIA Memory Cards
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.