Chemical Process Equipment: Selection and Design, Second Edition

Chapter 4: Drivers for Moving Equipment

OVERVIEW

Powered chemical processing equipment includes pumps, compressors, agitators and mixers, crushers and grinders, and conveyors. Drivers are electric motors, steam or gas turbines, and internal combustion engines. For loads under 150 HP or so electric motors are almost invariably the choice. Several criteria are applicable. For example, when a pump and a spare are provided, for flexibility one of them may be driven by motor and the other by turbine. Centrifugal and axial blowers and compressors are advantageously driven by turbines because the high operating speeds of 4000 10,000 rpm are readily attainable whereas electric motors must operate through a speed increasing gear at extra expense. When fuel is relatively cheap or accessible, as in the field, gas turbines and internal combustion engines are preferred drivers. Turbines, internal combustion engines, and direct current motors are capable of continuous speed adjustment over a wide range. Energy efficiencies vary widely with the size and type of driver as shown in this table.

Driver

Efficiency (%)

10 kW

100 kW

1000 kW

10,000 kW

Gas turbine and internal combustion engine

28

34

38

Steam turbine

42

63

78

Motor

85

92

96

97

Since the unit energy costs are correspondingly different, the economics of the several drive modes often are more nearly comparable.

4.1. MOTORS

Although each has several subclasses, the three main classes of motors are induction, synchronous, and direct current. Higher voltages are more efficient, but only in the larger sizes is the housing ample enough to accomodate the...
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
Category: Power Generation Systems
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.