Chemical Process Equipment: Selection and Design, Second Edition

Chapter 15: Adsorption and Ion Exchange

OVERVIEW

Separation of the components of a fluid can be effected by contacting them with a solid that has a preferential attraction for some of them. Such processes are quantitatively significant when the specific surfaces of the solids are measured in hundreds of m 2/g. Suitable materials are masses of numerous fine pores that were generated by expulsion of volatile substances. The most important adsorbents are activated carbon, prepared by partial volatilization or combustion of a carbonaceous body, and activated alumina, silica gel, and molecular sieves which are all formed by expulsion of water vapor from a solid. The starting material for silica gel is a coagulated silicic acid and that for molecular sieves is hydrated aluminum silicate crystals that end up as porous crystal structures. Porous glasses made by leaching with alkai have some application in chromatography. Physical properties of common adsorbents are listed in Tables 15.1 and 15.2. Representative manufacturing processes are represented on Figure 15.1.

Table 15.1: Physical Properties of Adsorbents

Particle Form [*]

Mesh Size

Effective Diameter D p, ft.

Bulk Density P b, Lb/cu.ft.

External Void Fraction F a

External Surface a v, sq.ft.

Specific Heat C x, Btu/lb F

Reactivation Temperature F

Examples

Activated Carbon

P

4 6

0.0128

30

0.34

310

0.25

200-1000

Columbia L

P

6 8

0.0092

30

0.34

446

"

" "

" "

P

8 10

0.0064
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
Category: Absorbents and Adsorbents
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.