OpenVMS System Management Guide, 2nd Edition

Chapter 9: Managing User Accounts

9.1 Chapter Objectives

  • Standardize username formats

  • Establish account groups to facilitate access control

  • Ensure minimum password content standards

  • Create templates for frequently added accounts

  • Automate account-management functions

9.2 Introduction

The user account is the primary mechanism that the system uses to control system access and resource usage. Before a user can access the system, you must create an account for the user and assign the account sufficient resources for the user s applications.

9.3 User-Authorization Database

Account information is contained in the user-authorization database, which consists of the files in table 9.1. Logical assignments are made when the system is booted via the SYLOGICALS.COM script and are fully discussed in chapter 5.

Table 9.1: Files in the Authorization Database

Filename

Logical Name

Purpose

SYSUAF.DAT

SYSUAF

System UAF (user-account entries)

RIGHTSLIST.DAT

RIGHTSLIST

Rights-identifier database file (all defined identifiers and holders)

NETPROXY.DAT

NETPROXY

DECnet network proxy database file (old)

NET$PROXY.DAT

NET$PROXY

DECnet network proxy database file (new)

TCPIP$PROXY.DAT

TCPIP$PROXY

TCP/IP network proxy database file

The SYSUAF file contains most of the information usually associated with an account. The RIGHTSLIST file contains the definitions for all identifiers and tracks to whom they have been granted. The NETPROXY and NET$PROXY files contain proxy definitions used to determine access from remote DECnet users, the latter being accessed by DECnet-Plus and the proxy database system services. (NET$PROXY was added in OpenVMS/VAX v6.1 and later, and in OpenVMS/Alpha v6.2 and later.) Finally, TCPIP$PROXY contains proxy definitions used to determine access from remote TCP/IP and Network File System (NFS)...
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
Category: Network Firewalls
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.