OpenVMS System Management Guide, 2nd Edition

Appendix C: Console Summary and Hardware Characteristics

There are two parts to this appendix. The first deals with console commands for the various VAX and Alpha computers. The second, courtesy of Paul Hardy, is a summary listing of all (as of 1998) VAX and Alpha computers, including CPU speed, code names, and so forth.

C.1 Console Summary

Most system-management tasks are similar, whether you manage a MicroVAX or VAX 6000. However, boot procedures can vary dramatically from machine to machine because of the variety of system buses to which a boot device might be attached. Fortunately, systems with the same bus type have similar boot procedures. As a result, boot procedures described in chapter 4 are organized by the various system bus types described in table C.1.

Table C.1: VMS System Bus Types

Bus

Systems

QBUS

MicroVAX 2000, VAXstation II/GPX, Microvax 3500/3600, VAXstation 3200/3500, MicroVAX 3800/3900

SCSI

MicroVAX 3100, VAXstation 3100, VAXstation 4000, VAX 4000-100, VAXstation 3520/3540

DSSI

MicroVAX 3300/3400, VAX 4000, VAXft 3000

UNIBUS

VAX 11/730, VAX 11/780, VAX 11/780, VAX 11/785, VAX 8600/ 8650

BI

VAX 8200/8300, VAX 8250/8350, VAX 8500/8530/8550, VAX 8700/8800, VAX 8810/8820/8830/8840

XMI

VAX 6000, VAX 9000

ALPHA

AXP 3000, AXP 4000, AXP 7000, AXP 10000

C.1.1 QBUS-based Systems

MicroVAX II/VAXstation II

Console CPU

Main CPU

Console O/S

N/A

Console modes

Console or program

Console load device

ROM

Terminal control

Circle/dot switch

System restart control

Circle/dot switch

Console mode switch

<> or twice

Program mode switch

>>> CONT

Default boot device

N/A
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
Category: Console Consolidation Systems
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.