Programmable Logic Controllers

Problems

Questions 1 to 9 have four answer options: A, B, C or D. Choose the correct answer from the answer options.

1.

Decide whether each of these statements is True (T) or False (F).

A serial communication interface:

  1. Involves data being transmitted and received one bit at a time.

  2. Is a faster form of transmission than parallel communication.

  1. (i) T (ii) T

  2. (i) T (ii) F

  3. (i) F (ii) T

  4. (i) F (ii) F

2.

Decide whether each of these statements is True (T) or False (F).

The RS232 communications interface:

  1. Is a serial interface.

  2. Is typically used for distances up to about 15m.

  1. (i) T (ii) T

  2. (i) T (ii) F

  3. (i) F (ii) T

  4. (i) F (ii) F

Problems 3 and 4 refer to the following which shows the bits on an RS232 data line being used to transmit the data 1100001:

3.

Decide whether each of these statements is True (T) or False (F).

The extra bits X and Z at the beginning and the end are:

  1. To check whether the message is corrupted during transmission.

  2. To indicate where the data starts and stops.

  1. (i) T (ii) T

  2. (i) T (ii) F

  3. (i) F (ii) T

  4. (i) F (ii) F

4.

Decide whether each of these statements is True (T) or False (F).

Bit Y is:

  1. The parity bit showing odd parity.
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
Category: Serial Data Converters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.