Earth Anchors

J.ROSS
PUBLISHING
2007 Braja M. Das
978-1-932159-72-1ISBN-10: 1-932159-72-X
ISBN-13: 978-1-932159-72-1
10 9 8 7 6 5 4 3 2 1
This J. Ross Publishing edition, first published in 2007, is an unabridged republication of the work originally published by Elsevier Science Publishers B.V., in 1990.
Library of Congress Cataloging-in-Publication Data
Das, Braja M., 1941
Earth anchors / by Braja M. Das.
p. cm.
Reprint. Originally published: Amsterdam : Elsevier Science, c1990.
Includes bibliographical references and index.
ISBN-10: 1-932159-72-X (pbk : alk. paper)
ISBN-13: 978-1-932159-72-1 (pbk : alk. paper)
1. Foundations. 2. Anchorage (Structural engineering) I. Title.
TA775.D226 2007
624.1 ?5 dc22
2006101134
This publication contains information obtained from authentic and highly regarded sources. Reprinted material is used with permission, and sources are indicated. Reasonable effort has been made to publish reliable data and information, but the author and the publisher cannot assume responsibility for the validity of all materials or for the consequences of their use.
All rights reserved. Neither this publication nor any part thereof may be reproduced, stored in a retrieval system, or transmitted in any form or by any means, electronic, mechanical, photocopying, recording or otherwise, without the prior written permission of the publisher.
The copyright owner's consent does not extend to copying for general distribution for promotion, for creating new works, or for resale. Specific permission must be obtained from J. Ross Publishing for such purposes.
Direct all inquiries to J. Ross Publishing, Inc., 5765 N. Andrews Way,...