Microwave Measurements, 3rd edition

Stepan Lucyszyn
All electronic sub-systems are made up of devices and networks. In order to simulate the overall performance of a sub-system under development, all the components that make up the sub-system must be accurately characterised. To this end, precision measurement techniques must be employed at component level. Not only do precision measurements enable a manufacturer to check whether devices are within their target specifications, and to monitor variations in parameter tolerances due to process variations, they also allow more accurate empirical models to be extracted from the measurements and help new modelling techniques to be validated. Also, the operation and performance of some experimental devices can often only be understood from accurate measurements and subsequent modelling. Conversely, poor measurements could result in the needless, and therefore expensive, redesign of high-performance components or sub-systems.
Devices and networks are traditionally characterised using Z, Y or h-parameters. To measure these parameters directly, ideal open and short circuit terminations are required. These impedances can be easily realised at low frequencies. However, at microwave frequencies such impedances can only be achieved over narrow band-widths (when tuned circuits are employed) and can also result in circuits that are conditionally stable (when embedded within a 'matched load' reference impedance environment) becoming unstable. Fortunately, scattering- (or S)- parameters can be determined at any frequency. To perform such measurements, the device under test (DUT) is terminated with matched loads. This enables extremely wideband measurements to be made and also greatly reduces the risk...