Aircraft Engine Design, Second Edition

Chapter 10: Engine Component Design: Inlets and Exhaust Nozzles

10.1 Concept

The inlet and exhaust nozzles are the two engine components that directly interface both with the internal airflow and the flow about the aircraft. In fact, the integration of the engine and the airframe is one of the most complex and has a major impact on the performance of the aircraft system. Many technical books, reports, articles, etc., are available in open literature that concentrate on only small parts of this major design challenge. This chapter (see also Chapter 6) identifies the major design considerations of inlets and exhaust nozzles and presents basic design tools for their preliminary sizing and design.

The results of the preceding engine performance analysis provide a wealth of information about the required performance of both the inlet and the exhaust nozzle. For example, the inlet area vs both Mach number and altitude can be obtained from the engine performance (off-design) cycle analysis program of AEDsys (see Fig. 6.14). Likewise, the engine airflow at specific partial throttle conditions (corresponding to cruise, loiter, etc.) and the assumed inlet total pressure ratio vs Mach number can be obtained. This design information defines the requirements of the inlet in terms of total pressure ratio and mass flow rate and its preliminary design starts with this information.

The simplest and most powerful design tool available for preliminary design of these components is one-dimensional compressible flow. Both the inlet and the exhaust nozzle can be modeled as simple one-dimensional adiabatic flows or a series of these flows. The following...
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
Category: Nacelles
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.