Aircraft Engine Design, Second Edition

Appendix E: Aircraft Engine Efficiency and Thrust Measures

Overview

The goal of this appendix is to provide a deeper appreciation and understanding of the efficiency and thrust measures that you will encounter in this textbook and in practice. The title immediately reveals that there is no single, universal measure of engine efficiency or thrust that serves all purposes. Engineers and designers have found it necessary instead to define and use many different efficiency and thrust measures. Three efficiency measures and four of the most frequently cited thrust measures will be developed here in detail. All flows are assumed to be steady in the cyclic time average, propulsion sense.

Please note that the definition of each is plain and unambiguous and that, although this material is based on a single exhaust flow engine configuration, it can easily be extended to multiple exhaust flow situations. The material that follows has benefited greatly from Refs. 1 and 2 and repeatedly employs the impulse function as described in Sec. 1.9.5.

Overall Efficiency

The function of the airbreathing engine, viewed as a thermodynamic cycle, is to convert the chemical energy stored in the fuel into mechanical energy for the aerospace system. This leads to a performance measure called overall efficiency that, although always introduced but seldom intensely pursued in the literature, is particularly revealing and is presented in all AEDsys engine computations (see Secs. 4.2.7 and 4.2.8). The rate at which the engine makes mechanical energy available to the aerospace system is known as the thrust power and is given by the expression
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
Category: Combustion Engines
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.