Aircraft Engine Design, Second Edition

| Constant | Definition |
|---|---|
| Time | 1 h = 3600 s |
| Length | 1 in. = 2.540 cm |
| 1 ft = 12 in. | |
| 1 mile = 5280 ft | |
| Mass | 1 lbm = 0.45359 kg |
| 1 slug = 32.174 lbm | |
| Force | 1 lbf = 32.174 lbm-ft/s 2 |
| 1 N = 1 kg-m/s 2 | |
| Energy | 1 Btu = 778.16 ft-lbf |
| 1 J = 1 N-m | |
| Power | 1 hp = 550 ft-lbf/s |
| 1 W = 1 J/s | |
| Pressure | 1 atm = 14.696 lbf/in. 2 = 2116.2 lbf/ft 2 |
| 1 Pa = 1 N/m 2 | |
| Temperature | The Farenheit scale is T( F) = 1.8 T( C) + 32 where T( C) is the International Celsius scale. The Rankine scale is
|
| Acceleration of standard gravity | g 0 = 9.8067 m/s 2 = 32.174 ft/s 2 |
| Newton constant | g c = ma/ F = 32.174 lbm-ft/(lbf-s 2) for British Engineering |
| g c = 1 for SI |
| Number | Prefix | Symbol | Example |
|---|---|---|---|
| 10 6 | mega | M | megawatt (MW) |
| 10 3 | kilo | k | kilometer (km) |
| 10 -2 | centi | c | centimeter (cm) |
| 10 -3 | milli | m | milliwatt (mW) |
| Quantity | British Engineering System unit | SI unit | Conversion factor (Multiply British Engineering system to get... |
|---|