Embedded Systems Building Blocks, Second Edition

Appendix E: Companion CD-ROM

R&D Books has included a companion CD-ROM to Embedded Systems Building Blocks, Complete and Ready-to-Use Modules in C. The CD-ROM is in MS-DOS format and contains all the source code provided in this book. The data sheets of the electronic components I have used are also on the companion CD-ROM in PDF format.

E.00 Hardware/Software Requirements

Hardware:

PC/AT compatible system

Fixed Disk Capacity:

5 Megabytes free

System Memory:

640K bytes of RAM

Operating System:

MS-DOS, Windows 95, Windows 98, or Windows NT

E.01 Installation

Use the Install.bat file to decompress and transfer the ESBB files from the CD to your system. Install.bat expects 2 arguments.

  1. Load DOS or open a DOS window under Windows 95/98/NT and specify the C: drive as the default drive.

  2. Insert the CD-ROM in your CD drive.

  3. Type: :INSTALL [destination].

where is the drive letter of your CD-ROM and [destination] is the drive letter where you want ESBB installed. For example, to install ESBB on your hard disk drive E: from a CD drive H:, you would type:

H:INSTALL H E

INSTALL will create the following directory on the specified destination drive:

\SOFTWARE

INSTALL will then change the directory to \SOFTWARE and copy the file ESBB.EXE from drive : to this directory. INSTALL will then execute ESBB.EXE, which will create all other directories under \SOFTWARE and transfer all source and executable files provided in this book (see Directory Structure...
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
Category: Optical Storage Media
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.