Embedded Systems Building Blocks, Second Edition

Appendix C: Acronyms, Abbreviations, and Mnemonics Dictionary

Overview

Naming functions and variables might seem trivial but good function and variable names are a sign of superior programs. When creating names for variables and functions (identifiers), it is often the practice to use acronyms (e.g., OS, ISR, TCB), abbreviations (buf, doc, etc.), and mnemonics (clr, cmp, etc.). The use of acronyms, abbreviations, and mnemonics allows an identifier to be descriptive while requiring fewer characters. Unfortunately, if acronyms, abbreviations, and mnemonics are not used consistently, they may add confusion. To ensure consistency, I created a list of acronyms, abbreviations, and mnemonics that I use in all my projects. Once assigned, the same acronym, abbreviation, or mnemonic is used consistently. I call this list the Acronym, Abbreviation, and Mnemonic Dictionary. As I need more acronyms, abbreviations, or mnemonics, I simply add them to the list.

Table C.1 shows the acronyms, abbreviations, and mnemonics dictionary that I used for this book. Note that some of the words are the same in both columns. This is done to indicate that there is no acronym, abbreviation, or mnemonic which would better describe the word on the left. A shaded entry in Table C.1 indicates that an acronym, abbreviation, or mnemonic has been used.

Table C.1: Acronyms, abbreviations, and mnemonics dictionary.

Description

Acronym, abbreviation, or mnemonic

1

Addition

Add

2

Action

Act

3

Analog Input(s)

AI

4

Analog I/O

AIO

5

All

All

6

Alarm

Alm

7

Analog Output(s)

AO

8

Argument(s)

Arg

9

Bar

Bar

10

Bit

Bit

11

Buffer
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
Category: Scanning Probe Microscopes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.