An Introduction to Nuclear Waste Immobilisation

17.5. Nuclear Waste Glass Compositions

17.5. Nuclear Waste Glass Compositions

The ability of cations to enter into the glass structure is characterised by their field strength, which is defined as

(17.2)

where Z is the valence and a is the ionic distance ( ) in the oxide. Lower field strength ions (e.g. alkalis) are network modifiers, whereas ions with higher field strength (such as Si, P or B) are network formers. Table 17.3 lists cations according to their function in the glass structure.

Table 17.3: Function of cations in a glass structure

Element

Valence Z

Coordination number (CN)

Field strength F

Bond strength (kJ/mol)

Function in glass

Si

4

4

1.57

443

Network formers: F ~ 1.5 2.0

B

3

3

1.63

498

4

4

1.34

372

P

5

4

2.1

368 464

Ti

4

4

1.25

455

Intermediates: F ~ 0.5 1.0

4

6

1.04

304

Al

3

4

0.96

335 423

3

6

0.84

224 284

Fe

3

4

0.85

3

6

0.76

Be

2

4

0.86

263

Zr

4

6

0.84

338

4

8

0.77

255

Mg

2

4

0.53

2

6

0.45

155

Fe

2

6

0.43

Network modifiers: F ~ 0.1 0.4

Pb

2

6

0.34

310

2

8

0.27

151

Ca

2

8

0.33

134

Sr

2

8

0.28

134

Li

1

6

0.23

151

Na

1

6

0.19

84

K

1

8
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
Category: Inorganic Chemicals and Compounds
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.