Microsoft Outlook 2000 E-mail and Fax Guide

Part III: Advanced Topics

Chapter List

Chapter 20: Importing and Exporting Data
Chapter 21: Using the Rules Wizard and Out of Office Assistant
Chapter 22: Microsoft Outlook Forms and Templates
Chapter 23: Using Microsoft Outlook to Collaborate
Chapter 24: Securing Messages
Chapter 25: Housekeeping and Troubleshooting

Overview

One of the first things you will want to do with Outlook is import contacts and information from other sources, including an Outlook Express address book, an Exchange or Outlook Personal Address Book (PAB), Microsoft Schedule+, databases, or personal information managers. In many cases, Outlook offers to perform the import right away either as part of setup or when you first run Outlook.

The principal limitation of Outlook's import function is that it does not allow you to import to user-defined fields. See "Importing or Exporting Custom Fields" at the end of this chapter for suggested workarounds.

Import Techniques

To import data into Outlook, choose File, Import and Export. Table 20-1 lists the different sources from which Outlook can import data. Some converters, such as the PAB converter, are installed automatically. Others are installed only when you first attempt to use them, so it's a good idea to keep your Office or Outlook CD handy or know where the Outlook setup files are located on your network.

Table 20-1: Outlook Import Sources and Converters

Import source

File type

Required converter

Must have source data program installed on system

vCard file

.vcf

Installed with Outlook

No

iCalendar or vCalendar file

.ics...
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
Category: Video and Audio Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.