Theory of Beam Columns: Space Behavior and Design, Volume 2

|
| 2.1 A beam of a ?-shaped cross section is subjected to a concentrated lateral load Q at its mid-span but off-centered as shown in Fig. 2.23. Determine the maximum normal stress ? max and the maximum shear stress ? max. Also determine the vertical deflection of point A shown. Figure 2.23: Centrally loaded beam for Prob. 2.1 |
|
|
| 2.2 For the box section shown in Fig. 2.24, determine St. Venant torsion constant K T, location of shear center S( ? 0, ? 0) and shear stresses due to shear force V ? applied through the shear center. Figure 2.24: Box section for Prob. 2.2 |
|
|
| 2.3 Find the twisting angle ? for the cantilever beam which is subjected to a distributed torque as shown in Fig. 2.25. Figure 2.25: Beam under distributed torque for Prob. 2.3 |
|
|
| 2.4 Show that normal strain in general coordinates ?, ? and ? can be expressed by Eq. (2.116), or Derive equations for ? 0, ? ? and ? ?. |
|
|
| 2.5 Derive Eq. (2.128a) or Discuss in what condition the relation |
|
|
| 2.6 Show Eq. (2.158) or |
|
Answers
|
| Problem 2.1 Deflection at the midspan due to bending, Rotation angle at the midspan due to torsion Figure 2.26: Figures for solution to Prob. 2.1 Deflection of point A due to torsion, Total deflection of point A is Fig. for... |