Bretherick's Handbook of Reactive Chemical Hazards, Volume 2, Seventh Edition

CALORIMETRY CYCLIC PEROXIDES

CALORIMETRY

Individual entries:

  • ACCELERATING RATE CALORIMETRY (ARC)

  • ADIABATIC CALORIMETRY

  • ASSESSMENT OF REACTIVE CHEMICAL HAZARDS

  • CHEMICAL STABILITY/REACTIVITY ASSESSMENT

  • DIFFERENTIAL SCANNING CALORIMETRY (DSC)

  • DIFFERENTIAL THERMAL ANALYSIS (DTA)

  • HEAT FLOW CALORIMETRY

  • OXYGEN BOMB CALORIMETRY

  • REACTION SAFETY CALORIMETRY

  • THERMAL STABILITY OF REACTION MIXTURES AND SYSTEMS

CAN OF BEANS

Foote, C. S., private comm., 1965

An unopened can of beans, placed in a laboratory oven originally at 110 C but later reset to 150 C, exploded causing extensive damage. Comments were judged to be superfluous.

See Diprotium monoxide

CARBABORANES (Cyclic Boranes with Hetero C Atoms)

Carbon Tetrachloride

See BORANES: Carbon tetrachloride

CARBONACEOUS DUSTS

Explosion and Ignition Hazards, Rept. 6597, Washington, US Bur. Mines, 1965 Hazards of 241 industrial dusts which may explode or burn because of their carbon content are defined, covering particle size and chemical composition in 10 categories. Carbon, (reference 6), 0297

See also DUST EXPLOSION INCIDENTS, PETROLEUM COKE

CARBON NITRIDES

There seems a considerable interest in preparing C 3N 4, or more exactly materials approximating to that. They are usually made by pyrolysis of high-nitrogen hetero-cyclic materials, with azide substituents, which might themselves justly be called carbon nitrides. They are usually explosive in large quantities. Other carbon nitrides, such as cyanogen, or diazomalononitrile, are also high energy. Given the relative weakness of the C-N bond compared to C-C, even the desired product will have a very positive enthalpy of formation.

See HIGH-NITROGEN COMPOUNDS, ORGANIC AZIDES

CARBONYLMETALS M(CO) n

Bailar, 1973, Vol. 1, 1227

The explosive 'carbonylalkali-metals',...
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
Category: Industrial Gases
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.