Bretherick's Handbook of Reactive Chemical Hazards, Volume 2, Seventh Edition

FERROALLOY POWDERS FURAZAN N-OXIDES

FERROALLOY POWDERS Fe Mn, Fe Si, Fe Ti

Barbaitsev, I. V. et al., Chem. Abs., 1983, 99, 161983

Explosion parameters have been measured for ferromanganese, ferrosilicon and ferrotitanium powders in a 1m 3 chamber. Maximum pressures of 2.8 3.9 bar, at maximum rates of rise of 8.9 21.8 bar/s were determined. Individual entries are:

  • Ferromanganese, 4383

  • Ferrosilicon, 4384

  • Ferrotitanium, 4385

See other ALLOYS

FERTILISER

  1. Baccarani, C., et al., Chem. Abs., 1992, 117, 177392

  2. Laing, M., J. Chem. Educ., 1993, 70(5), 392

  3. Shah, K. et al., Proc. Int. Fert. Soc., 2000, 448, 1

  4. Kiiski, H., Proc. Int. Fert. Soc., 2000, 450, 1

  5. Tang, S-L. et al., Chem. Abs., 2004, 140, 377463a

Self-sustaining thermal decomposition of NPK fertilisers is apparently possible if crystalline potassium nitrate is present from a exchange reaction of ammonium nitrate [1]. Almost pure fertiliser grades of ammonium nitrate are legally restricted in some countries because of its instability [2]. An investigation of the (large) proportions of other fertiliser components needed to make ammonium nitrate undetonable has been made [5]. An extensive review of safety aspects of ammonium nitrate based compound fertilisers has been published [3]. So has a study of their thermal decomposition and the implications for storage [4].

See Ammonium nitrate

FINELY DIVIDED METALS

  1. Manuev, N. V. et al., Chem. Abs., 1979, 90, 111642

  2. Murdock, T. O., Diss. Abs. Int. B, 1978, (9), 1291

Requirements for safe storage of powdered Al, Hf, Mg,...
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
Category: Inorganic Chemicals and Compounds
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.