Bretherick's Handbook of Reactive Chemical Hazards, Volume 2, Seventh Edition

Howard, W. B., Chem. Eng. Progr., 1970, 66(9), 59 65
Enstad, G., Reconsideration of the Concept of Minimum Ignition Energy, Euro. Fed. Chem. Engrs. Wkg. Party, March 16th 1975
Kashiwagi, T., Combustion Sci. Technol., 1980, 21(3-4), 131 139
Guidance on RF Ignition Hazards, GS21, HMSO, 1983
Anon., Fire Prev., 1983, 165, 27 31
Baev, V. K. et al., Chem. Abs., 1984, 100, 54018
McMillan, A. J., Meas. Control, 1986, 19(7), 41 45
Anon., Fire Prev., 1986, (194), 45
Bernard, F., Proc. 11th Int. Symp. Prev. Occup. Risks Chem. Ind., 683 704, Heidelberg, ISSA, 1987
Ignition of Solids, Vlyanov, V. L., Zarko, V. E., Amsterdam, Elsevier, 1989
Sources of Ignition, Bond, J., Oxford, Butterworth-Heinemann, 1991
Carson, P. A. et al., Loss Prev. Bull., 1992, 108
Carleton, F. B. et al., Proc. Roy. Soc. London, Ser. A., 1994, 447(1931), 513
Learning from Accidents in Industry, Keltz, T.A. , London, Butterworths, 1998, p.32
Some plant incidents involving unexplained ignition sources are detailed [1]. The reason why less energetic sparks will ignite a dust cloud while more energetic sparks will not is that the latter expel dust particles from the ignition zone, while the former do not [2]. The ignition of liquid decane under high intensity CO 2 laser irradiation (1 5 kW/cm 2) was studied [3], as was ignition of flammable atmospheres by laser beams emergent from optical fibres for various wavelengths and targets...