Bretherick's Handbook of Reactive Chemical Hazards, Volume 2, Seventh Edition

HALOACETYLENE DERIVATIVES HYPOHALITES

HALOACETYLENE DERIVATIVES C ?CX

  1. Whiting, M. C., Chem. Eng. News, 1972, 50(23), 86

  2. Brandsma, 1971, 99

  3. Kloster-Jensen, E. et al., Chem. Eng. News, 1978, 56(19), 38

The tendency towards explosive decomposition noted for dihalo-2,4-hexadiyne derivatives appears to be associated more with the co-existence of halo- and acetylene functions in the same molecule, than with its being a polyacetylene. Haloacetylenes should be used with exceptional precautions [1]. Explosions may occur during distillation of bromoacetylenes when bath temperatures are too high, or if air is admitted to a hot vacuum-distillation residue [2]. Precautions necessary in isolating and handling such compounds on the small (1 g) scale are detailed [3]. Individually indexed compounds are:

  • 1-Bromo-1,2-cyclotridecadien-4,8,10-triyne, 3593

  • Bromoacetylene, 0647

  • Bromochloroacetylene, 0575

  • 3-Bromopropyne, 1087

  • * Calcium hypochlorite, : Acetylene, 3918

  • 3-Chloro-1-iodopropyne, 1070

  • 4-Chloro-2-butynol, 1451

  • 1-Chloro-3-phenylpent-1-en-4-yn-3-ol, 3387

  • Chloroacetylene, 0648

  • Chlorocyanoacetylene, 1033

  • Chloroiodoacetylene, 0595

  • 3-Chloropropyne, 1089

  • Copper(I) chloroacetylide, 1350

  • * 3-Cyanopropyne, 1412

  • 1,4-Dibromo-1,3-butadiyne, 1347

  • Dibromoacetylene, 0579

  • 1,4-Dichloro-1,3-butadiyne, 1349

  • 1,6-Dichloro-2,4-hexadiyne, 2150

  • 1,4-Dichloro-2-butyne, 1424

  • Dichloroacetylene, 0599

  • Dicyanoacetylene, 1795

  • Difluoroacetylene, 0619

  • 1,4-Diiodo-1,3-butadiyne, 1793

  • 1,6-Diiodo-2,4-hexadiyne, 2166

  • Diiodoacetylene, 0981

  • Fluoroacetylene, 0658

  • 1-Iodo-1,3-butadiyne, 1377

  • 3-Iodo-1-phenylpropyne, 3114

  • 1-Iodo-3-penten-1-yne, 1839

  • Iodoacetylene, 0666

  • 3-Iodopropyne, 1102

  • * Lithium 3-(1,1,2,2-tetrafluoroethoxy)propynide, 1814

  • Lithium bromoacetylide, 0577

  • Lithium chloroacetylide, 0596

  • Lithium trifluoropropynide, 1043

  • Mercury bis(chloroacetylide), 1352

  • * Silver chloroacetylide, 0563

  • Silver trifluoropropynide, 1026

  • Sodium bromoacetylide, 0578

  • Sodium chloroacetylide, 0598

  • Tetrakis(chloroethynyl)silane, 2874

  • Thallium(I) iodacetylide, 0980

  • 3,3,3-Trifluoropropyne, 1063

HALOALKANES RX

  1. Bretherick, L., Chem. & Ind., 1986, 729; Chem. Eng. News, 1986, 64(51), 2

  2. Suzuki, A. et al., Bull. Chem. Soc. Jap.,...
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
Category: Inorganic Chemicals and Compounds
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.