The Circuit Designer's Companion, Second Edition

Chapter 3: Passive Components

3.1 Resistors

Resistors are ubiquitous. Because of this their performance is taken for granted; provided they are operated within their power, voltage and environmental ratings this is reasonable, since after millions of accumulated resistor-years experience there is little left for their manufacturers to discover. But there are still applications where specifying and applying resistors needs to be handled with some care.

Let us start with an appreciation of the different varieties of resistor that are available. Table 3.1 (opposite) is a guide to the common types that will be encountered in general circuit design. There are more esoteric types which are not covered.

Table 3.1: Survey of resistor types

Type

Ohmic Range

Power range

Tolerance

Tempco range

Manufacturers

Applications

Cost

Carbon film

2.2 - 10M

0.25 - 2W

5%

-150 > -1000ppm/ C

Neohm, Rohm, Piher

General purpose/ commercial

< 1p

Carbon composition

2.2 -10M

0.25 - 1.0W

10%

+400 > -900ppm/ C

Neohm, VTM, Welwyn

Pulse, low inductance

Metal film (standard)

1 - 10M

0.125 - 2.5W

1%, 2%, 5%

+/-50 > 200ppm/ C

BC, Neohm, Vishay, Piher, Rohm, Welwyn

General purpose industrial & military

1 - 3p

Metal film (high ohm)

1M - 100M

0.5 - 1W

5.00%

+/-200 > 300ppm/ C

BC, Neohm

High voltage & special

5 - 20p

Metal glaze

1 ? 100M
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
Category: Resistors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.