Lee's Loss Prevention in the Process Industries,: Hazard Identification, Assessment and Control, Volume 1, Third Edition

Chapter 8: Hazard Identification

Overview

The identification of areas of vulnerability and of specific hazards is of fundamental importance in loss prevention. Once these have been identified, the battle is more than half won. Such identification is not a simple matter, however. In many ways, it has become more difficult as the depth of technology has increased. Loss prevention tends, increasingly, to depend on the management system and it is not always easy to discover the weaknesses in this. The physical hazards also no longer lie on the surface, accessible to simple visual inspection. On the other hand, there is now available a whole battery of hazard identification methods which may be used to solve these problems. Selected references on hazard identification are given in Table 8.1.

Table 8.1: Selected references on hazard identification

Albisser and Silver (1960, 1964); W.H. Richardson (1962, 1963); Carpenter (1964); Coulter (1965); Dow Chemical Co. (1966a, b, 1976, 1994); Fowler and Spegelman (1968); Leeah (1968 ); British Chemical Industry Safety Council (BCISC) (1969/9, 10, 1973/12, 13); N. T. Freeman and Pickbourne (1971); Voigtsberger (1973); DOT, CG (1974a d); D. W. Jones (1975); Harvey (1976, 1979); Heron (1976); Gelburd (1977); W.G. Johnson (1980); L. Kaplan (1981b); Gorbell (1982); Husman and van de Putte (1982); Kletz and Lawley (1982); Engineering Council (1983); W. B. Howard (1983, 1984); Kletz (1983d, 1984i, 1984 LPB 59, 1985e, 1986d, 1992b); Solomon (1983 LPB 52, 1984 LPB 54); Anon. (1984 LPB 60, p. 40); Embling (1986); CCPS (1985); Hoffmann (1985); Hoffmann and Maser (1985); van Horn (1985);
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
Category: Safety Labels and Signs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.