Low Power and Low Voltage Circuit Design with the FGMOS Transistor

Notation

? 1(a, b)

? parameter of input transistors M1 a and M1 b, respectively, in Fig. 5.18. Only different when there is mismatch

? 1

? parameter of input transistors in the transconductor in Fig. 5.1. Also, in Fig. 5.18 when ? 1a = ? 1b

? i

Mi ? parameter

? n

Parameter associated to the Flicker noise of n-channel transistors (Table 5.1)

? p

Parameter associated to the Flicker noise of p-channel transistors (Table 5.1)

? 1 i for i =[2, 4]

Percentage of mismatch in capacitance C in for transistor Mi (eq. (5.33). Transconductor in Fig. 5.1)

? 2 i for i =[2, 4]

Percentage of mismatch in capacitance C CM for transistor Mi (eq. (5.34). Transconductor in Fig. 5.1)

? 3 i

Percentage of mismatch in capacitance C VDD for transistor Mi (eq. (5.52). Transconductor in Fig. 5.1)

? o

Cut-off frequency

? o1

Coefficient of x 2 in the state space eq. (5.60) and of both x 1 and x 2 in the state space eq. (5.92)

? o2

Coefficient of x1 in the state space eq. (5.60) and also in state space eq. (5.93)

? o3

Coefficient of x 1 in the state space eq. (5.61) and of the input in state space eq. (5.92)

? o4

Coefficient of the input (
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
Category: Transistors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.