Power Quality in Power Systems and Electrical Machines

| Q: | Determine the temperature rise ? T h of a single-phase transformer provided V 3 = 0.10 pu = 10%, T amb = 40 C, and T rated = 100 C. Assume k avg = 0.90 and l avg = 1.75. |
|
Answers
| Q: | Solution The rated temperature rise is ? T rated = T rated ? T amb = T rise rat = 60 C. For the harmonic with order h = 3 and amplitude V 3 = 0.10 pu ? 10%, one obtains (through linear extrapolation) the weighted-harmonic factor by replacing resulting with Fig. 6.14 in the additional temperature increase due to the 3rd harmonic ? T h = 3 = 3.3% or ? T h =3 = 1.98 C. |
| Q: | Determine the temperature rise ? T h of a single-phase induction motor provided V 3 = 0.10 pu ? 10%, T amb = 40 C, and T rated = 100 C. Assume k avg = 0.85 and l avg = 1.40. Transformers, induction machines, and universal machines have different... |