Power Quality in Power Systems and Electrical Machines
Including SPICE, Mathematica, and MATLAB application examples, as well as problems and solutions dealing with practical applications, this book provides theoretical insight into power quality problems of machines and systems.
Power Quality in Power Systems and Electrical Machines
By Mohammad Masoum
Appendix 7:
Solutions to Examples from Chapters
CHAPTER 1: SOLUTIONS
1.4.18 Application Example 1.1: Calculation of Input/Output Currents and Voltages of a Three-Phase Thyristor Rectifier:
Q:
The circuit of Fig. E1.1.1 represents a phase-controlled, three-phase thyristor rectifier. The balanced input line-to-line voltages are vab = 240 sin ?t, vbc = 240 sin( ?t? 120 ), and vca = 240 sin( ?t? 240 ), where ? = 2 ?f and f = 60 Hz. Each of the six thyristors can be modeled by a self-commutated electronic switch and a diode in series, as is illustrated in Fig. E1.1.2. Use the following PSpice models for the MOSFET and the diode:
Model for self-commutated electronic switch (MOSFET):