Power Quality in Power Systems and Electrical Machines

CHAPTER 7: SOLUTIONS

CHAPTER 7: SOLUTIONS

7.2.3.1 Application Example 7.7: Jacobian Matrices:

Q:

Given


Find u 11, u 12, u 22, and l 21


In general,


Forward and Backward Substitution. The solution of a simultaneous set of algebraic linear equations by triangular factorization involves two main steps:

  • formation of the table of factors, and

  • forward/backward substitutions.

Having found the table of factors as indicated previously, the following relations are used to complete the solution:


Vector b is destroyed in this process and converted in situ to vector w. Since l 11 is unity, w 1 is simply b 1 as can be seen from the matrix solution


Subsequent rows of w are found using

As this equation is used, w 1 replaces b 1, w 2 replaces b 2, and so on.

Having found w 1 a similar process is used to find x:


By inspection,


or


Again, in situ technique is used and x n replaces w n.

In row n ? 1:


or


Element x n ? 1 replaces w n ? 1. The process continues for rows n ? 2, n ? 3, , 1. In row r


This completes the solution.

Answers

Q:

Solution

Given


Find u 11, u 12, u 22 and l 21.


In general:


Since the first row...
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
Category: Washers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.