Power Quality in Power Systems and Electrical Machines

| Q: | In this example, July has been chosen because in Colorado there are short-circuit faults, demand overload, line switching, capacitor switching, and lightning strikes as indicated in Table E8.1.1. The total number of customers is N T = 40000.
|
|
Answers
| Q: | Solution The reliability indices are SAIDI = (sum of the number of customer interruption durations)/(total number of affected customers) = 0.003 h/customer, where interruptions with 0 V are taken into account, SAIFI = (sum of the number of customer interruptions)/(total number of affected customers) = 0.004 interruptions/customer, where interruptions with 0 V are taken into account, where SARFI %V is the number of specified short-duration rms variations per system customer (60 s aggregation). The notation %V ... |