Stratigraphic Reservoir Characterization for Petroleum Geologists, Geophysicists, and Engineers: Handbook of Petroleum Exploration and Production, Volume 6

Sequence stratigraphy is the study of sedimentary rock relationships within a chronostratigraphic or geologic-time framework. Its basis is identification of stratal surfaces, regional unconformities and their correlative conformities, and relationships among lithofacies and depositional environments, within this chronostratigraphic framework. Sequence stratigraphy differs fundamentally from lithostratigraphy. In sequence stratigraphy, stratal surfaces and rock bodies between the surfaces are defined on the basis of stratigraphic intervals that are time-synchronous, and laterally continuous and regionally correlative (e.g., bentonites or condensed sections), rather than on the basis of the lithologic character of the rocks and their stratigraphic relations (Fig. 11.1). Thus, chronostratigraphic horizons often crosscut lithostratigraphic horizons (Figs. 11.1 and 11.2), and well-log correlations differ substantially between these disciplines (Figs. 11.1 and 11.3). Before you initiate a well-log correlation project, it is wise to list the data available to you and to develop a correlation strategy, such as choosing lithostratigraphic versus chronostratigraphic correlation (Mulholland, 1994). Chronostratigraphic correlations are the recommended strategy.