Characterisation of Polymers, Volume 1

| AAS | atomic absorption spectrometry |
| ABE | allyl butyl ether |
| ABS | acrylonitrile-butadiene-styrene terpolymer |
| AFS | atomic force microscopy |
| AIBN | azobisisobutyronitrile |
| AES | auger electron spectroscopy |
| AFM | atomic force microscopy |
| AFS | atomic fluorescence spectrometry |
| AR | analar reagent |
| ATR | attenuated total reflection |
| ATRP | atom-transfer radical polymerisation |
| CI | chemical ionisation |
| COSY | correlation spectroscopy |
| DC | direct current |
| DEPT | distortionless enhancement by polarisation transfer |
| DGEBA | diglycidyl ethers of bisphenol A-based resin |
| DIRLD | dynamic infrared linear dichroism |
| DMTA | dynamic mechanical thermal analysis |
| DSIMS | dynamic secondary ion mass spectroscopy |
| DSC | differential scanning calorimetry |
| EDAX | energy dispersive analysis using X-rays |
| EDXRF | energy dispersive X-ray fluorescence |
| EI | electron impact |
| EPDM | ethylene-propylene-diene morphology |
| ESCA | electron spectroscopy for chemical analysis (see also XPS) |
| ESI | electrospray ionisation |
| FAB | fast atom bombardment |
| FD | field desorption |
| FI | field ionisation |
| FID | free induction decays |
| FTIR | Fourier transform infrared spectroscopy |
| GC | gas chromatography |
| GFAAS | graphite furnace atomic absorption spectrometry |
| GMA | glycidyl methacrylate |
| GPC | gel permeation chromatography |
| HDPE | high-density polyethylene |
| HPLC | high-performance liquid chromatography |
| ICP | inductively coupled plasma |
| ICP-AES | inductively coupled plasma atomic emission spectrometry |
| ICP-OES | inductively coupled plasma optical emission... |