Elements Of Applied Probability For Engineering, Mathematics And Systems Science

Let us suppose each independent observation of a stochastic process is a Bernoulli trial and hence can be classified as success or failure; true or false; heads or tails; 1 or 0. Consider the packet storage example in Chapter 1 which is equivalent to drawing at random with replacement from a box containing three pennies, four nickels and a dime. Suppose drawing a dime (or getting a 10 kilobit packet) is considered a success while anything else is a failure. To model this sequence of n independent, identically distributed Bernoulli trials we define the product space ? = { p 1, p 2, p 3, n 1, n 2, n 3, n 4, d} n. Let { X i} n i = 1 be a sequence of random variables such that X i( ?) = 1 if the i th packet associated with the sample point ? ? ? is d; X i( ?) = 0 otherwise.
and P is the equiprobability measure so the marginal distributions are P( X i = 1) = 1 ? P( X i = 0) = p = 1/8.
Another example is the model for flipping a coin in Example 2.3. There we saw that to model a sequence of n independent, identically distributed Bernoulli trials we define the product space