Handbook of PI and PID Controller Tuning Rules, 2nd Edition


| Rule | K c | T i | Comment | |||||
|---|---|---|---|---|---|---|---|---|
| Process reaction | ||||||||
| Callender et al. (1935/6). Model: Method 1 | [1]0.568/K m ? m | 3.64 ? m | | |||||
| [2]0.690/K m ? m | 2.45 ? m | |||||||
| Ziegler and Nichols (1942). Model: Method 2 | | 3.33 ? m | Quarter decay ratio. | |||||
| Hazebroek and Van der Waerden (1950). Model: Method 2 | | x 2 ? m | ||||||
| Coefficient values | ||||||||
| | x 1 | x 2 | | x 1 | x 2 | | x 1 | x 2 |
| 0.2 | 0.68 | 7.14 | 1.1 | 0.90 | 1.49 | 2.0 | 1.20 | 1.00 |
| 0.3 | 0.70 | 4.76 | 1.2 | 0.93 | 1.41 | 2.2 | 1.28 | 0.95 |
| 0.4 | 0.72 | 3.70 | 1.3 | 0.96 | 1.32 | 2.4 | 1.36 | 0.91 |
| 0.5 | 0.74 | 3.03 | 1.4 | 0.99 | 1.25 | 2.6 | 1.45 | 0.88 |
| 0.6 | 0.76 | 2.50 | 1.5 | 1.02 | 1.19 | 2.8 | 1.53 | 0.85 |
| 0.7 | 0.79 | 2.17 | 1.6 | 1.06 | 1.14 | 3.0 | 1.62 | 0.83 |
| 0.8 | 0.81 | 1.92 | 1.7 | 1.09 | 1.10 | 3.2 | 1.71 | 0.81 |
| 0.9 | 0.84 | 1.75 | 1.8 | 1.13 | 1.06 | 3.4 | 1.81 | 0.80 |
| 1.0 | 0.87 | 1.61 | 1.9 | 1.17 | 1.03 | |||
| | | | ||||||
| Oppelt (1951). Model: Method 2 | [3]K c (1) | 1.66 ? m | ? m>>T m | |||||
| 3.32 ? m | ? m< | |||||||
| Moros (1999). Model: Method 1 | 0.8T m/K m ? m | 3 ? m | attributed to Oppelt | |||||
| 0.91T m/K m ? m | 3.3 ? m | attributed to Rosenberg | ||||||
| Chien et al. (1952) regulator. Model: Method 2; | | 4 ? m | 0% overshoot | |||||
| | 2.33 ? m | 20% overshoot | ||||||
| Chien et al. (1952) servo. Model: Method 2; |