Handbook of PI and PID Controller Tuning Rules, 2nd Edition

4.5: SOSPD Model

4.5 SOSPD Model or

4.5.1 Ideal controller

Table 115: PID tuning rules SOSPD model or

Rule

K c

T i

T d

Comment

Process reaction

Auslander et al. (1975).

[1]K c (463)

T i (463)

0.25T i (463)

Model: Method 3

Minimum performance index: regulator tuning

Minimum IAE Wills (1962b) deduced from graph.

Model: Method 1

0.36T u

0.21T u

Representative tuning values;

T m2= ? m=0.1T m1

0.29T u

0.29T u

Minimum IAE Shinskey (1988) page 151.

Model: Method 2

0.62K u

0.38T u

0.15T u

=0.25

0.68K u

0.33T u

0.19T u

=0.5

0.79K u

0.26T u

0.21T u

=0.75

Minimum ITAE Lopez et al. (1969).

Model: Method 17

x 1/K m

x 2T m1

x 3T m1

Representative coefficient values (from graphs)

x 1

x 2

x 3

? m

? m/T m1

25

0.5

0.25

0.5

0.1

0.7

1.3

1.2

0.5

1

0.35

5

1.0

0.5

10

25

0.5

0.2

1.0

0.1

1.8

1.7

0.7

1.0

1

9.0

2

0.45

4.0

1

Minimum ITAE Bohl and McAvoy (1976b).

[2]K c (464)

T i (464)

T d (464)

Model: Method 1

Minimum ITAE Hassan (1993).

[3]K c (465)

T i (465)

T d (465)

Model: Method 7

Minimum ITAE Sung et al. (1996).

Model: Method 9

[4]K c (466)

T i (466)

T d (466)

Nearly minimum IAE, ISE, ITAE Hwang (1995).

Model: Method 10

[5]K c (467)

T i (467)

T d (467)
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
Category: ISO Containers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.