Handbook of PI and PID Controller Tuning Rules, 2nd Edition

4.4: FOLIPD Model

4.4 FOLIPD Model

4.4.1 Ideal controller

Table 95: PID controller tuning rules FOLIPD model

Rule

K c

T i

T d

Comment

Minimum performance index: regulator tuning

Minimum ISE Haalman (1965).

0

T m

Model: Method 1

A m=2.36; =50 0; M s=1.9.

Direct synthesis

Van der Grinten (1963).

Model: Method 1

0

T m+0.5 ? m

Step disturbance

0

[1]T d (431)

Stochastic disturbance

Tachibana (1984).

0

T m

Model: Method 5

Chen et al. (1999a).

0

[2]T d (432)

Model: Method 1

0

[2]T d (433)

Model: Method 1

V te?kov (1999), V te?kov et al. (2000a).

Model: Method 1

x 1/K m ? m

0

T m

Coefficient values

x 1

OS

x 1

OS

x 1

OS

x 1

OS

0.368

0%

0.641

15%

0.801

30%

0.957

45%

0.514

5%

0.696

20%

0.853

35%

1.008

50%

0.581

10%

0.748

25%

0.906

40%

O Dwyer (2001a).

Model: Method 1

0

T m

A m=0.5/x 1;

=0.5 ??x 1

Representative coefficient values

x 1

A m

x 1

A m

0.785

2

45 0

0.524

3

60 0

Chen and Seborg (2002).

[3]K c (434)

3T CL+ ? m

T d (434)

Model: Method 1

Robust

Rivera and Jun (2000).

Model: Method 1

? m+T m+2 ?

? not specified

Ultimate cycle

McMillan (1984).

Model: Method 1

[4]K c (435)

T i (435)

0.25T i (435)

Tuning...
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
Category: Industrial Valves
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.