High-Speed Optical Transceivers: Integrated Circuits Designs And Optical Devices Techniques

Design Considerations for Integrated Modulator Drivers in Silicon Germanium Technology

SHANTHI PAVAN [1]
Department of Electrical Engineering
Indian Institute of Technology Madras
Chennai 600 036, India

MAURICE TARSIA [2] , STEFFEN KUDSZUS, DAVID PRITZKAU
Bigbear Networks, 345 Potrero Avenue
Sunnyvale, CA 94085, USA

Overview

We present design considerations for high speed high swing differential modulator drivers in SiGe BiCMOS technology. Trade-offs between lumped and distributed designs, and linear and limiting amplifiers are examined. The design of a 6 V output modulator driver is discussed in detail. The driver features a unique bias generation and distribution circuit that enables low power-supply operation. Simulation results and measurements are given.

Keywords: modulator;driver;distributed;amplifier;limiting;bias;SiGe.

[1]shanthi@ee.iitm.ac.in

[2]tarsia@bigbearnetworks.com

1. Introduction

The seemingly insatiable demand for bandwidth has led to the deployment of optical networks operating at several tens of gigabits per second. Commercial time division multiplexed systems (TDM) running at 40 Gbps are now a reality.1 2 3 The block diagram of a typical OC-768 transceiver is shown in Figure 1. Four 10 Gbps datastreams are multiplexed together. This stream, with a data rate of 40 Gbps, is amplified and drives a Mach-Zehnder interferometric optical modulator. The optical modulator needs to be driven with a large differential waveform.


Figure 1: Block diagram of an OC-768 transceiver.

At the receiver, a photodiode is used to convert the optical signal into an electrical one. The photodiode current is amplified by a transimpedance amplifier (TIA) and further processed by a limiting amplifier, which converts the small signal TIA output to a large two-level signal. This in turn...
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
Category: Laser Drivers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.