Introduction to Mathematics with Maple

15.3: Basic Theorems

15.3 Basic Theorems

The next few theorems are similar to theorems on limits of sequences or functions.

Theorem 15.2

If f is integrable on [a, b] and c ? , then cf is integrable on [a, b] and

(15.12)

Proof

If c=0 the theorem is obvious. Let c ?0, ?>0. There exists a positive function ? such that


whenever TX ? ?. It follows that


Remark 15.4

If cf is integrable and c ?0 then f is also integrable and Equation (15.12) holds.

Theorem 15.3

If f and g are integrable on [a, b] then so is f+g and

(15.13)

Proof

For every positive ? there exist positive functions ? 1 and ? 2 such that

(15.14)

for TX ? ? 1, and

(15.15)

for TX ? ? 2 . Define ?(x)=Min( ? 1 (x), ? 2 (x)). If TX ? ? then Inequalities (15.14) and (15.15) hold and since R(f+g, TX)=R(f, TX)+R(g, TX), we have


Remark 15.5

It is an easy exercise to extend Formula (15.13) to a sum of n functions.

Theorem 15.4

If S is countable and f(x)=0 for x ? [a, b]\S then f is integrable and

The proof combines ideas from Examples 15.4 and 15.5.

Proof

Obviously we can assume that S is enumerable, (otherwise we enlarge it by joining it with an arbitrary enumerable part of [a, b]). Let n
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
Category: RF Diplexers, Duplexers, and Multiplexers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.