Practical Guide to Blow Moulding

| 3-D | Three-dimensional |
| ABS | Acrylonitrile-butadiene-styrene |
| AC | Alternating current |
| ANSI | American National Standards Institute |
| BS | British Standard |
| BUR | Blow up ratio |
| CAD | Computer aided design |
| CAM | Computer aided manufacturing |
| CIM | Computer integrated manufacturing |
| CMM | Computer Mould Maintenance |
| CNC | Computer numerical control |
| CPM | Critical Path Method |
| DC | Direct current |
| EDM | Electrical discharge machining |
| HDPE | High-density polyethylene |
| HSE | Health and Safety Executive, UK |
| ICI | Imperial Chemical Industries |
| L/D | Length to diameter ratio |
| LDPE | Low-density polyethylene |
| MI | Melt index |
| OD | Outer diameter |
| PAN | Polyacrylonitrile |
| PC | Polycarbonate |
| PE | Polyethylene |
| PERT | Program Evaluation and Review Technique |
| PET | Polyethylene terephthalate |
| PETG | Glycol-modified polyethylene terephthalate |
| PP | Polypropylene |
| PPO | Polyphenylene oxide |
| PS | Polystyrene |
| PU | Polyurethane |
| PVC | Polyvinyl chloride |
| Re | Reynold s number |
| RIM | Reaction injection moulding |
| rpm | Revolutions per minute |
| RS | Reciprocating screw |
| SPI | Society of the Plastics Industry |
| UV | Ultraviolet |