2006 ASHRAE Handbook: Refrigeration, Inch-Pound Edition

Food Storage and Equipment

CHAPTER LIST

Chapter 9: Thermal Properties of Foods
Chapter 10: Cooling and Freezing Times of Foods
Chapter 11: Commodity Storage Requirements
Chapter 12: Food Microbiology and Refrigeration
Chapter 13: Refrigeration Load
Chapter 14: Refrigerated-Facility Design
Chapter 15: Methods of Precooling Fruits, Vegetables, and Cut Flowers

OVERVIEW

Thermal properties of foods and beverages must be known to perform the various heat transfer calculations involved in designing storage and refrigeration equipment and estimating process times for refrigerating, freezing, heating, or drying of foods and beverages. Because the thermal properties of foods and beverages strongly depend on chemical composition and temperature, and because many types of food are available, it is nearly impossible to experimentally determine and tabulate the thermal properties of foods and beverages for all possible conditions and compositions. However, composition data for foods and beverages are readily available from sources such as Holland et al. (1991) and USDA (1975). These data consist of the mass fractions of the major components found in foods. Thermal properties of foods can be predicted by using these composition data in conjunction with temperature-dependent mathematical models of thermal properties of the individual food constituents.

Thermophysical properties often required for heat transfer calculations include density, specific heat, enthalpy, thermal conductivity, and thermal diffusivity. In addition, if the food is a living organism, such as a fresh fruit or vegetable, it generates heat through respiration and loses moisture through transpiration. Both of these processes should be included in heat transfer calculations. This chapter summarizes prediction methods for...
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
Category: High Pressure Processing Equipment
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.