2006 ASHRAE Handbook: Refrigeration, Inch-Pound Edition

The Codes and Standards listed here represent practices, methods, or standards published by the organizations indicated. They are useful guides for the practicing engineer in determining test methods, ratings, performance requirements, and limits of HVAC&R equipment. Copies of the standards can be obtained from most of the organizations listed in the Publisher column, from Global Engineering Documents at http://www.global.ihs.com, or from CSSINFO at http://www.cssinfo.com. Addresses of the organizations are given at the end of the chapter. A comprehensive database with over 250,000 industry, government, and international standards is at http://www.nssn.org.
| Selected Codes and Standards Published by Various Societies and Associations | |||
|---|---|---|---|
| Subject | Title | Publisher | Reference |
| Air Conditioners | Commercial Applications, Systems, and Equipment, 1st ed. | ACCA | ACCA Manual CS |
| Residential Equipment Selection, 2nd ed. | ACCA | ANSI/ACCA Manual S | |
| Methods of Testing for Rating Ducted Air Terminal Units | ASHRAE | ANSI/ASHRAE 130-1996 | |
| Non-Ducted Air Conditioners and Heat Pumps Testing and Rating for Performance | ISO | ISO 5151:1994 | |
| Ducted Air-Conditioners and Air-to-Air Heat Pumps Testing and Rating for Performance | ISO | ISO 13253:1995 | |
| Guidelines for Roof Mounted Outdoor Air-Conditioner Installations | SMACNA | SMACNA 1998 | |
| Heating and Cooling Equipment (1995) | UL/CSA | ANSI/UL 1995/C22.2 No. 236-95 | |
| Central | Performance Standard for Single Package Central Air-Conditioners and Heat Pumps | CSA | CAN/CSA-C656-05 |
| Performance Standard for Rating Large Air Conditioners and Heat Pumps | CSA | CAN/CSA-C746-98 (R2004) | |
| Performance Standard for Split-System and Single-Package Central Air Conditioners and Heat Pumps | CSA | CAN/CSA-C2656-05 | |
| Heating and Cooling Equipment (1995) | UL/CSA | ANSI/UL 1995/C22.2 No. |