Buried Pipe Design, 2nd Edition

In addition to the thermoplastic piping materials discussed previously, there are other types of thermoplastic piping materials which are used to a lesser degree. These materials include polybutylene (PB), cellulose acetate butyrate (CAB), and styrene-rubber (SR). A selected list of standards for these materials is given in Tables 7.26, 7.27, and 7.28. The design techniques which are used for thermoplastics such as PVC can also be applied to these thermoplastic materials. The design engineer should obtain necessary design parameters such as the hydrostatic-design stress and pipe stiffness for the particular pipe and material. These parameters may be used in design equations discussed previously.
| ASTM F 809 | Large-Diameter Polybutylene Plastic Pipe |
| ASTM F 809M | Large-Diameter Polybutylene Plastic Pipe (Metric) |
| ASTM F 845 | Plastic Insert Fittings for Polybutylene (PB) Tubing |
| ASTM D 2662 | Polybutylene Plastic Pipe (SDR-PR) |
| ASTM D 3000 | Polybutylene Plastic Pipe (SDR-PR) Based on Outside Diameter |
| ASTM D 2666 | Polybutylene Plastic Tubing |
| AWWA C902 | Polybutylene Pressure Pipe, Tubing, and Fitting, in through 3 in, for Water |
| ASTM D 2446 | Cellulose-Acetate-Butyrate-Plastic Pipe (SDR-PR) and Tubing |
| ASTM D 1503 | Cellulose-Acetate-Butyrate Plastic Pipe, Schedule 40 |
| ASTM D 2560 | Solvent, Cements for Cellulose-Acetate-Butyrate Plastic Pipe, Tubing, and Fittings |
| ASTM D 3122 | Solvent Cements for Styrene-Rubber Plastic Pipe and Fittings |
| ASTM D 3298 | Styrene-Rubber Plastic Drain Pipe, Perforated |
| ASTM D 2852 | Styrene-Rubber Plastic Drain Pipe and Fittings |