Carrier Grade Voice Over IP, Second Edition

Appendix B: Visual Basic Code for Erlang Calculations

The following code can be used in a spreadsheet macro to enable the automatic calculation of Erlang values. The function GetBlocking generates a blocking value based on two inputs: Erlangs and circuits. The function Get-Circuits generates a number of circuits based on two inputs: Erlangs and blocking. The function GetErlangs calculates the number of Erlangs based on two inputs: circuits and blocking.

                           Attribute VB_Name = "Erlangs"                           Option Explicit                           Function Ceil(Value As Double) As Integer                               Dim i As Integer                               i = Value                              ...
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
Category: Signal Conditioners
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.