Communications Receivers: DSP, Software Radios, and Design, 3rd Edition

7.3: Noise and Performance Analysis of PLL Systems

7.3 Noise and Performance Analysis of PLL Systems

To illustrate the effectiveness of CAD tools in PLL analysis, let us consider the design of a PLL synthesizer operating from 110 to 210 MHz. A reference frequency of 10 kHz is used, and the tuning diode has a capacitance range from 6 to 60 pF. For performance reasons we select a type 2 third-order loop. The phase calculations use Leeson's model [7.10] for oscillator noise and the following equation

(7.51)
Where:<i class="emphasis">L</i>(<i class="emphasis">f</i><sub<i class="emphasis">m</i></sub>)<i class="emphasis"> </i>= ratio of sideband power in 1-Hz bandwidth at<i class="emphasis"> f</i><sub<i class="emphasis">m</i></sub> to total power in dB<i class="emphasis">f</i><sub<i class="emphasis">m</i></sub> = frequency offset<i class="emphasis">f</i><sub0</sub> = center frequency<i class="emphasis">f</i><sub<i class="emphasis">c</i></sub> = flicker frequency of the semiconductor<i class="emphasis">q</i><sub<i class="emphasis">load</i></sub><i class="emphasis"> </i>= loaded <i class="emphasis">Q</i> of the tuned circuit<i class="emphasis">F </i>= noise factor<i class="emphasis">kT </i>= 4.1   10<sup-21</sup> at 300 K (room temperature)<i class="emphasis">P</i><sub<i class="emphasis">s av</i></sub> = average power at oscillator output<i class="emphasis">R </i>= equivalent noise resistance of tuning diode<i class="emphasis">K </i>= oscillator voltage gain

The lock-up time of a PLL can be defined in many ways. In the digital loop, we prefer to define it by separating the frequency lock, or pull-in, and the phase lock and adding the two separate numbers. To determine the pull-in time, a statistical approach can be used, defining a new gain constant K 2 = V B /2 ?f, where V B is the supply voltage and f the frequency offset. The phase-lock time is...
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
Category: Waveplates and Retardation Plates
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.