Design of Wood Structures: ASD, Fifth Edition

Appendix A: Equivalent Uniform Weights of Wood Framing

Weights are for Douglas Fir-Larch lumber (S4S) used at an equilibrium moisture content of 15 percent (the maximum found in most covered structures). The unit weight of Douglas Fir-Larch equals or exceeds the unit weight of most softwood species, and the dead loads given below are conservative for most designs.

Spacing

12 in. o.c.

16 in. o.c.

24 in. o.c.

Nominal size

Weight,

psf

Board feet*

per ft 2

Weight,

psf

Board feet*

per ft 2

Weight,

psf

Board feet*

per ft 2

2 3

0.9

0.50

0.7

0.38

0.4

0.25

2 4

1.2

0.67

0.9

0.50

0.6

0.34

2 6

1.9

1.00

1.4

0.75

1.0

0.5

2 8

2.5

1.33

1.9

1.00

1.3

0.67

2 10

3.2

1.67

2.4

1.25

1.6

0.84

2 12

3.9

2.00

2.9

1.50

2.0

1.00

3 6

3.2

1.50

2.4

1.13

1.6

0.75

3 8

4.2

2.00

3.1

1.50

2.1

1.00

3 10

5.4

2.50

4.0

1.88

2.7

1.25

3 12

6.6

3.00

4.9

2.25

3.3

1.50

3 14

7.7

3.50

5.8

2.63

3.9

1.75

4 8

5.9

2.67

4.4

2.00

3.0

1.34

4 10

7.5

3.33

5.7

2.50

3.8

1.67

4 12

9.2

4.00

6.9

3.00

4.6

2.00

4 14

11.0

4.67

8.1

3.50

5.4

2.34

4 16

12.4

5.33

9.3

4.00

6.2

2.67

*Lumber is ordered and priced by the board foot. A board foot is a volume of lumber corresponding to 1 in.
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
Category: Plywood
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.