Design of Wood Structures: ASD, Fifth Edition

Appendix B: Weights of Building Materials

Loads given in Appendix B are typical values. Specific products may have weights which differ considerably from those shown, and manufacturer s catalogs should be consulted for actual loads.

Roof dead loads

Material

Weight, psf

Lumber sheathing, 1 in. nominal

2.5

Plywood, per inch of thickness

3.0

Timber decking (MC = 15%):

2 in. nom.

3 in. nom.

4 in. nom.

DF-Larch

4.2

7.0

9.8

DF (South)

3.9

6.5

9.1

Hem-Fir

3.7

6.1

8.5

Spruce-Pine-Fir

3.7

6.1

8.5

Western Woods

3.5

5.8

8.1

Western Cedars

3.5

5.8

8.1

Roof dead loads

Material

Weight, psf

Aluminum (including laps):

Flat

Corrugated

(1 1/2 and 2 1/2 in.)

12 American or B&S gage

1.2

14

0.9

1.1

16

0.7

0.9

18

0.6

0.7

20

0.5

0.6

22

0.4

Galvanized steel (including laps):

Flat

Corrugated

(2 1/2 and 3 in.)

12 U.S. std. gage

4.5

4.9

14

3.3

3.6

16

2.7

2.9

18

2.2

2.4

20

1.7

1.8

22

1.4

1.5

24

1.2

1.3

26

0.9

1.0

Other types of decking (per inch of thickness):

Concrete plank

6.5

Insulrock

2.7

Petrical

2.7

Porex

2.7

Poured gypsum

6.5

Tectum

2.0

Vermiculite concrete

2.6

Corrugated asbestos (1/4 in.)

3.0

Felt:

3-ply

1.5

3-ply with gravel

5.5

5-ply

2.5

5-ply...
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
Category: Floor Decking
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.